EN
  • EN
  • DE

BZW06-13BRL

Part No BZW06-13BRL
Manufacturer STMicroelectronics
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 14.3 V
Capacitance 1.9 nF
Case / Package DO-15
Clamping Voltage 27.2 V
Max Operating Temperature 175 °C
Max Surge Current 1 mA
Min Operating Temperature -65 °C
Operating Supply Voltage 12.8 V
Peak Pulse Power 600 W
Polarity Bidirectional
RoHS Compliant
Win Source Part Number 1132321-BZW06-13BRL
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZW06-13BRL CAD Model

Description

STMicroelectronics BZW06-13BRL Transil™ Diode

The BZW06-13BRL from STMicroelectronics is a Transil diode designed to provide high surge protection in a compact package. This Transil diode is a bidirectional, single-channel TVS (Transient Voltage Suppressor) device that is specifically engineered to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events.

Key Features

  • Stand-off Voltage: The BZW06-13BRL has a stand-off voltage of 13V, which is the maximum reverse voltage that can be applied without significant current conduction.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 600W (10/1000μs surge), ensuring protection against high energy surges.
  • Response Time: With a fast response time, typically less than 1 picosecond from 0V to BV min, the device provides immediate protection against transient overvoltages.
  • Low Clamping Voltage: The low clamping voltage minimizes the stress on the protected component during a transient voltage event.
  • Package: Supplied in an axial-lead package, the BZW06-13BRL is designed for through-hole mounting, which is ideal for applications where robust and reliable solutions are necessary.

Applications

The BZW06-13BRL is versatile and can be used in a variety of applications that require voltage surge protection. Common applications include:

  • Power supply protection
  • Industrial systems
  • Telecommunication systems
  • Computer systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BZW06-13BRL is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring that it performs consistently across various environments and applications. With its robust design and protective capabilities, the BZW06-13BRL is an excellent choice for safeguarding sensitive circuits against voltage transients.

You May Also Be Interested in

Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.0335
Dell
Need more? Email Us
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
Diodes Incorporated
DIODE ZENER 15V 350MW SOD523 / Zener Diode 15 V 350 mW ±2% Surface Mount SOD-523
Lowest to $0.1367
Rohm Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0750
Panasonic
IRDA MODULE 115.2KBPS 8 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,315 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess