Introducing the BD248-16 Power Transistor from STMicroelectronics
The BD248-16 is a high-performance power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust component is engineered to meet the demanding needs of a wide range of electronic applications, offering reliability, efficiency, and superior thermal performance.
Key Features
- Device Type: PNP transistor, which is suitable for complementary use with NPN types such as BD249C and BD250C.
- Voltage Ratings: It can handle a collector-emitter voltage (VCEO) of up to 80V, ensuring stable operation in high-voltage circuits.
- Current Capacity: The BD248-16 is capable of sustaining a collector current (IC) of up to 25A, making it an excellent choice for power amplification and switching applications.
- Power Dissipation: With a power dissipation (Ptot) of 125W, this transistor can manage significant energy without overheating, contributing to the longevity of the device.
- High Gain-Bandwidth Product: The transistor offers a high ft (transition frequency), which provides a good frequency response for amplification purposes.
Applications
The BD248-16 is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for linear and switching applications. Some common uses include:
- Power regulators
- Audio amplifiers
- Signal processing
- Motor controls
- Power inverters
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality, and the BD248-16 is no exception. It is built to the highest standards to ensure consistent performance and durability. The device undergoes rigorous testing and quality control measures, ensuring that it meets the stringent requirements of industrial and consumer electronic products.
Environmental Compliance
STMicroelectronics prioritizes environmental responsibility, and the BD248-16 complies with international standards such as RoHS (Restriction of Hazardous Substances). This commitment ensures that the transistor is not only powerful and efficient but also environmentally friendly.
For designers and engineers looking for a reliable PNP power transistor that can deliver high power and performance, the BD248-16 from STMicroelectronics is an excellent choice. Its robust design, high current and voltage handling capabilities, and compliance with environmental standards make it an indispensable component in modern electronics.