EN
  • EN
  • DE

BAT30F3

Part No BAT30F3
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY FLIP CHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Voltage - Forward (Vf) (Max) @ If 560mV @ 300mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 6μA @ 20V
Mounting SMD (SMT)
Case / Package 2-FlipChip
Operating Temperature - Junction -30°C to 85°C
Win Source Part Number 1022140-BAT30F3
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 15k pcs
Ultra Librarian 3D Model Ultra Librarian BAT30F3 CAD Model

Description

STMicroelectronics BAT30F3 Schottky Diode

The BAT30F3 is a high-performance Schottky diode from the reputable semiconductor manufacturer STMicroelectronics. This diode is specifically designed to meet the stringent requirements of modern electronic applications, offering a blend of low forward voltage drop and high switching speed.

Key Features

  • Low Forward Voltage Drop (Vf): The BAT30F3 provides efficient conduction with a minimal forward voltage drop, which translates to reduced power loss and improved efficiency in circuit operation.
  • Fast Switching Speed: With its Schottky barrier construction, the BAT30F3 ensures fast switching capabilities, making it ideal for high-frequency applications and power supply circuits.
  • Low Leakage Current: The diode is engineered to have a low reverse leakage current, which helps to minimize power waste and enhance overall device reliability.
  • Surface-Mount Package: The BAT30F3 comes in a compact SOT-23 package, which is suitable for surface-mount technology (SMT) and allows for efficient use of PCB real estate.

Applications

The versatility of the BAT30F3 Schottky diode makes it an excellent choice for a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power management
  • Reverse polarity protection
  • OR-ing diodes in redundant power systems

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 30V Forward Continuous Current (I<sub>F) 200mA Forward Surge Current (I<sub>FSM) 2A Operating Junction Temperature (T<sub>j) -40°C to 125°C Package SOT-23

In summary, the BAT30F3 from STMicroelectronics is a robust and reliable choice for designers seeking a Schottky diode that delivers high efficiency and speed without compromising on size or performance. Its electrical characteristics and thermal performance make it an indispensable component in advanced electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,225+ $0.0520 $115.7000
3,410+ $0.0508 $173.2280
4,765+ $0.0485 $231.1025
6,100+ $0.0474 $289.1400
8,110+ $0.0427 $346.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,066 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess