The BAT103C-S0051 is a high-performance, small signal Schottky diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically engineered to meet the needs of modern compact electronic applications where efficiency and reliability are paramount.
Key Features
- Low Forward Voltage Drop: The BAT103C-S0051 boasts a low forward voltage drop, reducing power loss and improving efficiency in your circuit designs.
- High Switching Speed: With its fast switching characteristics, this diode is ideal for high-frequency applications, ensuring minimal signal delay and high performance.
- Low Leakage Current: The device exhibits very low leakage current, which is critical for maintaining power efficiency and prolonging battery life in portable devices.
- Surface-Mount Package: The BAT103C-S0051 comes in a SOT-23 package, which is suitable for automated assembly processes and helps in saving board space.
- Robust Construction: STMicroelectronics' commitment to quality ensures that this diode is robust and can withstand the rigors of daily operation in various environments.
Applications
The BAT103C-S0051 is versatile and can be used in a wide array of applications, including:
- Power supply management
- DC-DC converters
- Reverse polarity protection
- Switching power supplies
- Adapters
- Battery charging circuits
- Load switch or step-down converters
Technical Specifications
| Parameter |
Value |
| Package |
SOT-23 |
| Repetitive Peak Reverse Voltage |
30 V |
| Average Forward Current |
200 mA |
| Non-Repetitive Peak Forward Surge Current |
600 mA |
| Operating Junction Temperature Range |
-40°C to +125°C |
| Storage Temperature Range |
-65°C to +150°C |
For designers and engineers looking for a reliable diode with excellent performance characteristics, the BAT103C-S0051 from STMicroelectronics is an excellent choice. Its combination of features makes it suitable for a broad range of applications, ensuring that your products perform reliably and efficiently.