EN
  • EN
  • DE

74LVX541TTR

Part No 74LVX541TTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer STMicroelectronics
Series 74LVX
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74LVX541
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-7119-6, 497-7119-1, 497-7119-2, -497-7119-1, -497-7119-2, 74LVX541TTR-ND, -497-7119-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858068-74LVX541TTR
Ultra Librarian 3D Model Ultra Librarian 74LVX541TTR CAD Model

Description

Product Overview: 74LVX541TTR by STMicroelectronics

The 74LVX541TTR is a high-speed, low-voltage octal buffer/line driver with 3-state outputs designed by STMicroelectronics. This integrated circuit (IC) is part of the 74LVX family, which is known for its low-voltage operation and compatibility with TTL (Transistor-Transistor Logic) levels. The device is optimized for use in systems that require a high degree of driving capability, such as memory address drivers, clock drivers, and bus-oriented transmitters/receivers.

Key Features

  • Low Voltage Operation: The 74LVX541TTR operates at a nominal voltage of 3.3V, making it suitable for interfacing with 3.3V logic levels without the need for level shifting.
  • High-Speed Performance: It offers fast propagation delays and output transition times, which are crucial for high-speed data transmission and processing.
  • 3-State Outputs: The outputs can be placed in a high impedance state, allowing for the connection to a common bus without the risk of bus contention.
  • Multiple Power and Ground Pins: These minimize the effects of ground bounce and supply noise, ensuring stable operation even in noisy environments.

Applications

The versatility of the 74LVX541TTR makes it ideal for a wide range of applications, including:

  • Bus interface and buffer applications in microprocessor and microcontroller-based systems
  • Memory address driving for high-speed memory modules
  • Communication systems requiring high-speed data exchange
  • General-purpose logic applications requiring high drive capability

Package and Quality

The 74LVX541TTR comes in a TSSOP20 (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. STMicroelectronics ensures high-quality standards for its products, and the 74LVX541TTR is no exception, undergoing rigorous testing to meet the requirements of the most demanding applications.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The 74LVX541TTR is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead and other environmentally harmful materials, making it a responsible choice for electronic designs.

With its robust design, high-speed operation, and eco-friendly compliance, the 74LVX541TTR from STMicroelectronics is an excellent solution for designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess