EN
  • EN
  • DE

74LVC08AMTR

Part No 74LVC08AMTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 5ns @ 3.3V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 007160-74LVC08AMTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC08AMTR CAD Model

Description

STMicroelectronics 74LVC08AMTR Quad 2-Input AND Gate

The 74LVC08AMTR from STMicroelectronics is a high-performance, low-voltage CMOS product, which is part of the LVC family, known for its low-voltage operation and high-speed interface technology. This integrated circuit is designed to function as a quad 2-input AND gate, providing the fundamental logic operation where the output is high only when all inputs are high.

The device comes in a compact TSSOP-14 (Thin Shrink Small Outline Package) that is surface-mountable, making it suitable for high-density PCB (Printed Circuit Board) designs. Its small form factor makes it an ideal choice for space-constrained applications that require reliable logic operations.

One of the key features of the 74LVC08AMTR is its ability to operate at a low voltage range of 1.2V to 3.6V, which allows for compatibility with TTL (Transistor-Transistor Logic) levels while maintaining low power consumption. This makes it particularly useful in battery-operated devices, portable electronics, and energy-sensitive applications.

The device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide range of environmental conditions. This temperature range makes the 74LVC08AMTR suitable for industrial and automotive applications that may experience extreme temperature variations.

Furthermore, the 74LVC08AMTR features high noise immunity and the ability to drive up to 24mA at the output, providing strong signal integrity. The balanced propagation delays and transition times contribute to its high-speed operation, which is critical in modern digital systems that require fast switching times.

For designers and engineers looking for a logic solution that combines low power, high speed, and robust environmental performance, the STMicroelectronics 74LVC08AMTR is a compelling choice. Its technical specifications and reliability make it a versatile component for a wide array of applications ranging from consumer electronics to complex industrial systems.

The 74LVC08AMTR is also offered in tape and reel packaging, which facilitates automated assembly processes, ensuring efficient manufacturing and reduced production costs.

In summary, the STMicroelectronics 74LVC08AMTR is a high-quality quad 2-input AND gate IC that meets the demands of modern electronic systems, providing energy efficiency, high-speed operation, and reliable performance in a variety of conditions and applications.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess