EN
  • EN
  • DE

STC12C5A32AD-35I-LQFP44

Part No STC12C5A32AD-35I-LQFP44
Manufacturer STC
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STC
Win Source Part Number 344814-STC12C5A32AD-35I-LQFP44
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC12C5A32AD-35I-LQFP44 CAD Model

Description

The STC12C5A32AD-35I-LQFP44 is a microcontroller (MCU) manufactured by STC Microelectronics, based on an enhanced 8051 core. This MCU is designed for a variety of embedded control applications. The LQFP44 package (Low-profile Quad Flat Package with 44 pins) offers a good balance between pin count and size, making it suitable for many different applications.

Applications

  • Industrial Control: Used in automation equipment, motor control systems, and process control.
  • Consumer Electronics: Employed in appliances, remote controls, and other consumer devices.
  • Instrumentation: Found in data acquisition systems, sensor interfaces, and measurement devices.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.
  • Smart Home Devices: Used in lighting control, HVAC systems, and other home automation applications.

Features

  • Enhanced 8051 Core: Provides compatibility with existing 8051 code while offering improved performance.
  • 32KB Flash Memory: Stores the program code and data.
  • 1280 Bytes of RAM: Provides working memory for the microcontroller.
  • ISP/IAP Support: Enables in-system programming and in-application programming.
  • Multiple Timers/Counters: Facilitates accurate timing and counting functions.
  • UART: Enables serial communication with other devices.
  • SPI/I2C Interfaces: Allows communication with peripheral devices using serial protocols.
  • PWM Channels: Provides pulse-width modulation for controlling motor speeds, dimming LEDs, etc.
  • Analog-to-Digital Converter (ADC): Enables the microcontroller to read analog signals from sensors.
  • Low Voltage Reset (LVR): Ensures reliable operation in low-voltage conditions.
  • Power-Down Mode: Reduces power consumption when the microcontroller is idle.
  • LQFP44 Package: Compact surface mount package suitable for space-constrained applications while providing sufficient I/O pins.

Benefits

  • High Performance: Enhanced 8051 core provides faster execution speeds compared to standard 8051 microcontrollers.
  • Versatile: Wide range of peripherals makes it suitable for various applications.
  • Easy to Program: ISP/IAP support simplifies firmware updates and programming.
  • Cost-Effective: Provides a good balance of features and performance at a competitive price.
  • Reliable: Built-in LVR and power-down mode enhance reliability and reduce power consumption.

Additional Details

The STC12C5A32AD series typically operates at a voltage of 3.3V to 5.5V. The '35I' designation usually indicates the operating temperature range, often -40°C to +85°C. The 'LQFP44' specifies the package type. Specific clock speeds and ADC resolution may vary; refer to the official STC datasheet for detailed specifications.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess