The STC10L08XE-35I-LQFP44G is a low-voltage, single-chip microcontroller (MCU) from STC Micro. Built around an enhanced 8051 core, it's tailored for embedded applications prioritizing low power consumption and reliable operation. The designation '35I' suggests a specific operating frequency and industrial temperature range, while 'LQFP44G' refers to its package: a Low-profile Quad Flat Package with 44 pins.
Applications
- Battery-powered devices
- Wireless sensor networks
- Portable medical devices
- Low-power industrial control systems
- Smart home automation
Features
- Enhanced 8051 core
- 8KB Flash memory
- 512 bytes RAM
- Wide operating voltage range (typically 2.4V - 3.6V)
- Multiple I/O ports with interrupt capability
- Timers/Counters
- UART (Universal Asynchronous Receiver/Transmitter)
- SPI (Serial Peripheral Interface)
- ADC (Analog-to-Digital Converter)
- PWM (Pulse Width Modulation)
- Power-down modes for ultra-low power consumption
Benefits
- Extended battery life in portable applications
- Reduced system power consumption
- Simplified system design due to integrated peripherals
- Easy to program with standard 8051 tools
- Compact LQFP44 package for space-constrained designs
- Robust performance in industrial environments
Additional Details
The STC10L08XE-35I-LQFP44G microcontroller is designed for low-voltage operation, making it ideal for battery-powered applications. The internal oscillator eliminates the need for external clock components. The integrated ADC facilitates interfacing with analog sensors, while the PWM outputs are used for motor control or dimming LEDs. The UART and SPI interfaces enable communication with external devices. The 'I' designates an industrial temperature range. It is critical to refer to the device's datasheet for detailed electrical specifications, pin configurations, and programming guidelines for successful implementation.