EN
  • EN
  • DE

PY1112C-430-TR

Part No PY1112C-430-TR
Manufacturer Stanley Electric Co
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family LED Indication - Discrete
Manufacturer Stanley Electric Co
Win Source Part Number 214798-PY1112C-430-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PY1112C-430-TR CAD Model

Description

The Stanley Electric Co PY1112C-430-TR is a surface mount LED designed for a variety of indicator and illumination applications. Characterized by its compact size, high luminous intensity, and long operational lifespan, it's suitable for a wide range of electronic systems.

Applications

  • Indicator Lights: Used as status indicators in various electronic devices, including consumer electronics, industrial equipment, and automotive dashboards.
  • Backlighting: Employed for backlighting LCD screens in mobile phones, handheld devices, and automotive displays.
  • Automotive Interior Lighting: Integrated into automotive interior lighting applications such as dashboard illumination and switch backlighting.
  • General Illumination: Utilized for general lighting in small portable devices and electronic equipment.
  • Medical Devices: Incorporated into medical equipment as indicator lights and for display backlighting.
  • Industrial Control Panels: Used in industrial control panels and equipment as status and alarm indicators.
  • Small Signage: Applied in small-scale signage and display applications.

Features

  • Surface-Mount Package: Designed for easy and efficient surface mounting on printed circuit boards (PCBs).
  • High Luminous Intensity: Provides bright and clear illumination, ensuring excellent visibility.
  • Long Lifespan: Offers extended operational life, reducing the need for frequent replacements.
  • Compact Size: Small form factor allows for high-density mounting on PCBs, optimizing space utilization.
  • Low Power Consumption: Efficient energy usage minimizes power consumption and heat generation.

Benefits

  • Easy Integration: Surface-mount package simplifies assembly and integration into electronic devices.
  • Excellent Visibility: High luminous intensity ensures clear visibility even in ambient light conditions.
  • Reduced Maintenance: Long lifespan minimizes the need for replacements, reducing maintenance costs.
  • Space Saving: Compact size allows for greater component density on PCBs, facilitating smaller and more efficient designs.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.

Additional Details

The PY1112C-430-TR typically has specific color, intensity, and voltage ratings which should be verified using the manufacturer's datasheet. The '430-TR' designation likely refers to the packaging (tape and reel) and specific optical characteristics. Stanley Electric Co is a well-known manufacturer recognized for its high-quality LEDs and electronic components.

You May Also Be Interested in

Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess