EN
  • EN
  • DE

S71PL127NCOHFW4UO

Part No S71PL127NCOHFW4UO
Manufacturer Spansion
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186516-S71PL127NCOHFW4UO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S71PL127NCOHFW4UO CAD Model

Description

The S71PL127NCOHFW4UO is a NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It's a non-volatile memory solution designed for a variety of embedded applications requiring reliable data storage and quick access times.

Applications:

  • Embedded Systems: Commonly used for storing boot code, application code, and data in microcontrollers and microprocessors.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing firmware and configuration settings.
  • Industrial Control Systems: Provides reliable storage for program code and data logging in industrial automation equipment.
  • Automotive Electronics: Used in automotive ECUs (Electronic Control Units) for storing software and calibration data.
  • Consumer Electronics: Incorporated into devices such as set-top boxes, printers, and other consumer products needing non-volatile memory.

Features:

  • Memory Size: 128 Mbit (16 Mbytes)
  • NOR Flash Technology: Offers fast read access times for quick code execution.
  • Interface: Serial Peripheral Interface (SPI) for easy integration with microcontrollers.
  • Supply Voltage: Typically operates at 3.0V.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Page Programming: Enables fast and efficient programming of data.
  • Deep Power-Down Mode: Reduces power consumption when the device is not actively in use.
  • Industrial Temperature Range: Designed for reliable operation in harsh environments.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Read Access: Allows for quick code execution and data retrieval.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Footprint: Enables integration in space-constrained designs.
  • SPI Interface: Simplifies connection to microcontrollers and other system components.
  • High Endurance: Withstands a large number of program/erase cycles, providing long-term reliability.

Additional Details:

The S71PL127NCOHFW4UO offers a balance of performance, reliability, and low power consumption. Its SPI interface facilitates easy integration, while the sector erase and page programming features provide flexibility in managing memory. It is designed to operate reliably across an industrial temperature range, making it suitable for various applications.

Refer to the official datasheet for specific details on package type, operating temperature range, and other parameters.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess