The S71PL127JB0BAW9Z0 is a 128 Mbit Parallel Flash memory device produced by Spansion. As part of the Spansion Parallel Flash memory family, this device is designed for robust and high-speed data storage in various embedded systems. Its specific voltage and temperature characteristics make it adaptable to a wide range of applications.
Applications
- Embedded systems
- Automotive applications (e.g., GPS navigation systems, instrument clusters)
- Industrial control and automation equipment
- Networking devices (e.g., routers, switches, modems)
- Consumer electronics (e.g., digital cameras, MP3 players)
Features
- 128 Mbit (134,217,728 bits) of total memory
- Parallel interface for high-speed data transfer
- Sector erase architecture
- Page program operation
- Supports a range of operating voltages (refer to the datasheet for specific values)
- Low-power modes for energy efficiency in portable devices
- Industrial operating temperature range
- Security features for data protection (if present in the datasheet)
Benefits
- High Performance: The parallel interface allows for fast read and write operations, which is essential for real-time applications.
- Reliable Data Storage: Spansion's Flash memory technology guarantees long-term data retention and high endurance.
- Low Power Consumption: Designed for low power operation to extend battery life in portable devices and reduce overall system power consumption.
- Durability: Withstands harsh operating conditions, making it suitable for automotive and industrial environments.
- Security: Data protection features secure sensitive information from unauthorized access.
Additional Details
The S71PL127JB0BAW9Z0 uses a sector erase architecture, allowing for flexible memory management. The device is typically available in a surface-mount package, such as TSOP or BGA, enabling easy integration into PCB designs. Consult the device datasheet for precise specifications, including operating voltage, timing characteristics, and package dimensions. Detailed information regarding program and erase cycles, data retention, and specific security features can also be found in the datasheet.