EN
  • EN
  • DE

S29NS032J0LBJW003

Part No S29NS032J0LBJW003
Manufacturer Spansion
Catalog Flash
Description Burst Mode Flash Memories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186306-S29NS032J0LBJW003
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29NS032J0LBJW003 CAD Model

Description

The S29NS032J0LBJW003 is a NOR flash memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon Technologies). It is a 32-megabit (32Mb or 4MB) memory chip, designed for storing code and data in embedded systems. NOR flash provides fast random access, making it suitable for applications where code is executed directly from the flash memory.

Applications

  • Embedded systems: Code and data storage
  • Microcontrollers and microprocessors: Firmware storage
  • Portable devices: Data and application storage
  • Boot memory: Used for system initialization
  • Industrial control systems: Storage of critical parameters and operating code

Features

  • 32Mb (4MB) Capacity: Provides ample storage for various applications.
  • NOR Flash Technology: Allows for fast random access, essential for code execution.
  • High Performance: Delivers fast read and write speeds.
  • Low Power Consumption: Optimized for efficient power usage.
  • Sector Erase: Enables selective erasing of memory blocks.

Benefits

  • Quick Boot-Up Times: Facilitates fast system initialization.
  • Reliable Data Storage: Ensures long-term data retention.
  • In-System Programmability: Enables firmware updates without removing the device.
  • Energy Efficient: Reduces power consumption in battery-powered applications.
  • Robust Design: Offers high endurance and reliability.

Additional Details

The S29NS032J0LBJW003 typically operates at a supply voltage of 3.0V. It features a parallel interface for communication with the host processor. Key specifications include read access time, program/erase time, and endurance cycles. The operating temperature range and the package type (likely TSOP or similar) are critical for proper integration. Refer to the official datasheet from Cypress/Infineon for precise electrical characteristics, timing diagrams, and application notes. The datasheet includes critical information regarding the device's command set, timing parameters for read, write, and erase operations, and guidelines for optimizing performance in specific applications. This memory device is well-suited for applications requiring reliable, non-volatile storage with fast read access for direct code execution in embedded systems.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Samsung
French Electronic Distributor since 1988
Lowest to $4.0624
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess