The S29AL016J70BFA010 is a 16 Mbit (2 MB) Flash memory device manufactured by Spansion (now Cypress Semiconductor, later Infineon). It is a parallel NOR flash memory, characterized by its fast read access times and endurance, making it suitable for code storage and execution in embedded systems. This device offers high performance and reliability, making it a popular choice for various applications.
Applications:
- Embedded systems code storage
- Firmware storage in network devices
- Boot memory in microcontrollers
- Data logging applications
- Industrial control systems
Features:
- 16 Mbit (2 MB) memory capacity
- Parallel interface
- Fast read access time (70 ns)
- Erase suspend and resume
- Sector protection
Benefits:
- Fast code execution from memory
- High reliability and data retention
- Flexible memory management through sector protection
- Low power consumption during read operations
- Simplified system design due to parallel interface
Additional Details:
The S29AL016J70BFA010 Flash memory is used for storing code and data in embedded systems. Its fast read access time ensures that the processor can quickly fetch instructions and data, resulting in high performance. The erase suspend and resume feature allows the system to interrupt an erase operation to perform critical tasks and then resume the erase, minimizing downtime. Sector protection prevents accidental erasure or programming of critical code segments. The device is commonly used as boot memory in microcontrollers and for storing firmware in network devices.
Technical Specifications (Typical):
- Memory Size: 16 Mbit (2 MB)
- Interface: Parallel
- Read Access Time: 70 ns
- Supply Voltage: 3.0V
- Operating Temperature Range: -40°C to +85°C