EN
  • EN
  • DE

CJ2B10-40-XC8

Part No CJ2B10-40-XC8
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Cyl; Rnd Body; Adj Stk Extend
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1109426-CJ2B10-40-XC8
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CJ2B10-40-XC8 CAD Model

Description

The CJ2B10-40-XC8 is a miniature pneumatic cylinder manufactured by SMC Diode Solutions. This cylinder is part of the CJ2 series, which is known for its compact size and lightweight design, making it ideal for applications where space is limited. It's designed to provide linear motion and force in automated systems, typically used for tasks such as clamping, pushing, and ejecting.

Applications

  • Small parts assembly: Used for precise movements in assembling small electronic components or mechanical parts.
  • Pick and place systems: Employed in automated pick and place machines to move components from one location to another.
  • Laboratory automation: Utilized in laboratory equipment for precise sample handling and manipulation.
  • Medical devices: Integrated into medical devices where compact and precise actuation is required.
  • Light-duty clamping: Used for securing small workpieces in light-duty clamping applications.

Features

  • Compact and lightweight: Space-saving design allows for installation in tight spaces.
  • Double-acting: Provides controlled movement in both directions (extend and retract).
  • Stainless steel construction: Offers corrosion resistance and durability in harsh environments.
  • Built-in magnets: Allows for position sensing using magnetic sensors.
  • Various mounting options: Available with different mounting options to suit various application requirements.

Benefits

  • Increased efficiency: Automates repetitive tasks, reducing manual labor and increasing production speed.
  • Improved accuracy: Provides precise and consistent linear motion, ensuring high-quality results.
  • Reduced downtime: Durable construction and reliable performance minimize maintenance requirements and downtime.
  • Enhanced safety: Eliminates the need for manual handling of small or delicate parts.
  • Cost savings: Reduces labor costs, increases production efficiency, and minimizes material waste.

Technical Specifications: While specific technical specifications like bore size (10mm), stroke length (40mm), operating pressure, and temperature range would be available on the official SMC Diode Solutions datasheet for this specific model (CJ2B10-40-XC8), the XC8 likely denotes a specific variation or feature (seal material or mounting style). The cylinder body is typically made of stainless steel, and the piston rod is often made of stainless steel for corrosion resistance.

The CJ2B10-40-XC8 is a reliable and efficient miniature pneumatic cylinder suitable for a wide range of industrial automation applications. Its compact design, stainless steel construction, and precise operation make it a valuable component for improving productivity and reducing costs in space-constrained environments.

You May Also Be Interested in

Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess