EN
  • EN
  • DE

ME240A2451F01

Part No ME240A2451F01
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Catalog AC DC Desktop, Wall Adapters
Description AC/DC DESKTOP ADAPTER 24V 240W / 24V 240 W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Mfr SL Power Electronics Manufacture of Condor/Ault Brands
Series ME240 (240W)
Package Bulk
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 90 ~ 264 VAC
Voltage - Output 24V
Current - Output (Max) 10A
Power (Watts) 240 W
No Load Power Consumption 150mW (Max)
Applications Medical
Efficiency Level VI, CoC Tier 2
Temperature Range - Operating -20°C ~ 50°C
Output Connector Rectangular, 6 Position
Cord Length 39.4" (1.00m)
Input Connector IEC 320-C14
Dimension 8.40" L x 4.25" W x 1.85" H (213.4mm x 108.0mm x 47.0mm)
Approval Agency CE
Standard Number 60601-1
Base Product Number ME240A2451
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9530
Other Names 271-3048,ME240A2451F01-ND,2266-ME240A2451F01
Standard Package 100
Win Source Part Number 1218045-ME240A2451F01
Ultra Librarian 3D Model Ultra Librarian ME240A2451F01 CAD Model

Description

The ME240A2451F01 is a power supply device suitable for medical applications manufactured by unspecified manufacturer.

  • Type: External/Internal (Off-Board) AC DC Desktop, Wall Adapter
  • Power Rating: 240W
  • Output Voltage: 24V
  • Input Voltage: 90 ~ 264 VAC
  • Input Type: Cord (sold separately)
  • Form Factor: Desktop
  • Class: I
  • No-Load Power Consumption: 150mW (Max)
  • Output Connector: Rectangular, 6-Position
  • Input Connector: IEC 320-C14
  • Approvals: CE
  • Standard: 60601-1
  • Operating Temperature: -20°C ~ 50°C

You May Also Be Interested in

Triad Magnetics
AC/DC WALL MNT ADAPTER 5.9V 7.4W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 20V 90W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 12V 18W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 7.5V 45W
Need more? Email Us
Bel Power Solutions
AC/DC DESKTOP ADAPTER 18V 65W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 9V 4.5W
Need more? Email Us
CUI Inc.
AC/DC WALL MOUNT ADAPTER 9V 11W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 48V 40W
Need more? Email Us
Inventus Power
AC/DC DESKTOP ADAPTER 24V 50W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess