EN
  • EN
  • DE

SI5335D-B02105-GMR

Part No SI5335D-B02105-GMR
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series MultiSynth™
Package Tape & Reel (TR)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number SI5335
Standard Package 2,500
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1266468-SI5335D-B02105-GMR
Ultra Librarian 3D Model Ultra Librarian SI5335D-B02105-GMR CAD Model

Description

The SI5335D-B02105-GMR is a highly integrated, low-jitter clock generator manufactured by Skyworks Solutions Inc. This device is designed to provide precise and flexible clocking solutions for various applications. It is part of the SI5335 family, known for its robust performance and versatile configuration options.

Applications:

  • Networking Equipment: Routers, switches, and other network infrastructure components.
  • Data Centers: Servers, storage systems, and high-speed interconnects requiring precise timing.
  • Test and Measurement Equipment: Frequency synthesizers, signal generators, and analyzers.
  • Broadcast Video: Video processing units, encoders, and decoders.
  • Industrial Automation: Control systems, robotics, and industrial networking devices.

Features:

  • Four Independent Clock Outputs: Offers four independently configurable clock outputs.
  • Ultra-Low Jitter Performance: Ensures clean and stable clock signals, critical for high-speed data transmission.
  • Flexible Frequency Synthesis: Supports a wide range of output frequencies through advanced frequency synthesis capabilities.
  • I2C Interface: Provides a simple and efficient interface for configuration and control.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • Output Enable/Disable Functionality: Offers precise control over the clock outputs.

Benefits:

  • Improved System Performance: Low jitter and stable clock signals enhance the performance of high-speed digital systems.
  • Reduced BOM Cost: Integrated clock generation capabilities minimize the number of discrete components needed.
  • Simplified Design: Flexible frequency synthesis and the I2C interface simplify the design and configuration process.
  • Enhanced Reliability: Robust design and high-quality manufacturing ensure reliable operation in demanding environments.
  • Optimized Board Usage: Compact package size allows for more efficient use of board space.

Technical Specifications:

While specific details can vary, typical specifications for the SI5335 series include:

  • Output Frequency Range: Typically ranges from a few kHz up to several hundred MHz.
  • Output Jitter: Typically less than 1 ps RMS.
  • Supply Voltage: Typically 1.8V or 3.3V.
  • Operating Temperature Range: Typically -40°C to +85°C.
  • Package Type: QFN (Quad Flat No-Leads).

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess