EN
  • EN
  • DE

SKY65706-11

Part No SKY65706-11
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 324858-SKY65706-11
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKY65706-11 CAD Model

Description

The SKY65706-11 from Skyworks Solutions Inc. is a front-end module (FEM) designed for GPS/GNSS receiver applications. This module incorporates a low-noise amplifier (LNA), a surface acoustic wave (SAW) filter, and impedance matching components, providing a complete solution for enhancing the performance of GPS and other global navigation satellite systems. It is designed to improve receiver sensitivity and minimize interference.

Applications:

  • GPS Navigation Systems: Enhancing the performance of in-car navigation and handheld GPS devices.
  • Mobile Devices: Improving GPS accuracy in smartphones and tablets.
  • Wearable Technology: Enabling precise location tracking in smartwatches and fitness trackers.
  • Asset Tracking Devices: Providing reliable location data for tracking vehicles, containers, and equipment.
  • IoT Applications: Supporting location-based services in various Internet of Things devices.

Features:

  • Integrated LNA and SAW Filter: Combines amplification and filtering functions in a single package.
  • Low Noise Figure: Minimizes noise to improve signal detection.
  • High Gain: Provides sufficient signal amplification for enhanced receiver sensitivity.
  • Excellent Out-of-Band Rejection: The SAW filter effectively attenuates unwanted signals.
  • Compact Size: Small form factor for use in space-constrained devices.
  • Single Supply Voltage: Simplifies power supply design.

Benefits:

  • Improved GPS Sensitivity: Enhances the ability to acquire and track GPS signals in challenging environments.
  • Increased Location Accuracy: Provides more precise positioning data.
  • Simplified Design: Reduces the complexity of GPS receiver design.
  • Lower BOM Cost: Reduces the number of external components required.
  • Enhanced System Performance: Improves the overall reliability and accuracy of GPS systems.

Additional Details:

The SKY65706-11 is designed to operate within the GPS L1 frequency band. The integrated SAW filter offers exceptional rejection of out-of-band signals, preventing interference from cellular and other wireless communication systems. The device is packaged in a compact, surface-mount form factor, making it suitable for integration into a wide range of applications. The SKY65706-11 front-end module is an excellent choice for designers seeking to enhance the performance of GPS/GNSS receivers, particularly in challenging environments where signal strength is weak or interference is present. The combination of low noise figure, high gain, and excellent filtering capabilities ensures optimal signal quality and reliable location tracking. It helps achieve faster time-to-first-fix (TTFF) and improved position accuracy.

This FEM is also designed for reliability and robustness, ensuring consistent performance across a range of operating conditions. Its integrated design minimizes the need for external components, simplifying the design process and reducing overall system cost.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0647 $60.7764
28+ $4.1557 $116.3596
44+ $4.0252 $177.1088
60+ $3.8958 $233.7480
77+ $3.7665 $290.0205
103+ $3.3761 $347.7383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess