EN
  • EN
  • DE

PD09-12

Part No PD09-12
Manufacturer Skyworks Solutions Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Win Source Part Number 271209-PD09-12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PD09-12 CAD Model

Description

The PD09-12 is a PIN diode manufactured by Skyworks Solutions Inc. It is designed for use in various RF and microwave applications, primarily as a switch, attenuator, or phase shifter.

Applications

  • RF Switches: Used to switch RF signals on and off in communication systems.
  • Attenuators: Employed to control the amplitude of RF signals.
  • Phase Shifters: Utilized to adjust the phase of RF signals.
  • Radar Systems: Found in radar transceivers for signal control and processing.
  • Communication Systems: Used in cellular base stations, wireless routers, and other communication equipment.

Features

  • PIN Diode: A semiconductor diode with a lightly doped intrinsic (I) region between the P and N regions.
  • Low Insertion Loss: Minimizes signal attenuation when the diode is in the 'on' state.
  • High Isolation: Provides excellent signal isolation when the diode is in the 'off' state.
  • Fast Switching Speed: Enables rapid switching between on and off states.
  • Surface Mount Package: Facilitates easy assembly on printed circuit boards.

Benefits

  • Improved System Performance: Low insertion loss and high isolation contribute to better signal quality and system performance.
  • Fast Switching: Enables high-speed signal control in dynamic applications.
  • Simplified Design: Surface mount package simplifies the design and assembly process.
  • Reliable Operation: Designed for robust and reliable performance in RF and microwave environments.
  • Versatile Use: Can be used in a wide range of applications requiring RF signal control.

Additional Details

Typical specifications for the PD09-12 include:

  • Breakdown Voltage: The reverse voltage at which the diode breaks down.
  • Forward Current: The maximum forward current that the diode can handle.
  • Capacitance: The capacitance of the diode in both the forward and reverse bias conditions.
  • Resistance: The series resistance of the diode in the forward bias condition.
  • Switching Time: The time required for the diode to switch between on and off states.

The PD09-12 offers a combination of low insertion loss, high isolation, and fast switching speed, making it suitable for various demanding RF and microwave applications.

You May Also Be Interested in

Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,401 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess