EN
  • EN
  • DE

AAT2608AINJ-1-T1

Part No AAT2608AINJ-1-T1
Manufacturer Skyworks Solutions Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816407-AAT2608AINJ-1-T1
Ultra Librarian 3D Model Ultra Librarian AAT2608AINJ-1-T1 CAD Model

Description

The AAT2608AINJ-1-T1 is a power management integrated circuit (PMIC) from Skyworks Solutions Inc. designed for efficient power conversion and regulation in various electronic devices. This IC integrates multiple functions to optimize power delivery and enhance system performance.

Applications:

  • Mobile phones and smartphones
  • Portable media players
  • Tablet computers
  • Wireless communication devices
  • Handheld electronic gadgets

Features:

  • High-efficiency DC-DC conversion: Ensures minimal power loss during voltage conversion.
  • Integrated power management functions: Combines multiple power regulation functions into a single chip.
  • Low quiescent current: Reduces power consumption when the device is in standby mode.
  • Over-voltage protection (OVP): Protects the device from damage due to excessive voltage.
  • Over-current protection (OCP): Safeguards the device against excessive current flow.
  • Short-circuit protection (SCP): Prevents damage from short circuits.
  • Compact package: Allows for space-saving design in portable devices.

Benefits:

  • Extended battery life: Efficient power management extends the operational time of battery-powered devices.
  • Improved system reliability: Integrated protection features enhance the durability and lifespan of the device.
  • Reduced component count: Integration of multiple functions reduces the number of external components required, saving cost and space.
  • Enhanced thermal performance: Efficient power conversion minimizes heat generation, improving overall system performance.
  • Simplified design: Integrated features streamline the design process.

The AAT2608AINJ-1-T1 is a versatile PMIC that offers a comprehensive solution for power management needs in various electronic applications. Its integrated features, efficient performance, and protection mechanisms make it an ideal choice for designers seeking to optimize power delivery and enhance system reliability.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3114 $58.1798
17+ $6.8203 $115.9451
27+ $6.6066 $178.3782
37+ $6.3941 $236.5817
47+ $6.1804 $290.4788
63+ $5.5417 $349.1271
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess