EN
  • EN
  • DE

SIT9121AI-2CF-33E100.000000X

Part No SIT9121AI-2CF-33E100.000000X
Manufacturer SiTIME
Catalog Oscillators
Description Oscillator MEMS 100MHz ±10ppm (Stability) LVDS 55% 3.3V 6-Pin QFN SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1213417-SIT9121AI-2CF-33E100.000000X
Categories Oscillators
Manufacturer SiTIME
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIT9121AI-2CF-33E100.000000X CAD Model

Description

The SiT9121AI-2CF-33E100.000000X is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. It's a high-performance, highly configurable timing solution designed for a wide range of electronic applications. It is known for its exceptional stability, low jitter, and small size.

Applications:

  • Networking equipment (routers, switches).
  • Telecommunications equipment (base stations, optical modules).
  • Industrial automation systems.
  • High-performance computing.
  • Consumer electronics (smartphones, tablets).
  • Aerospace and defense applications.

Features:

  • MEMS technology: Utilizes advanced MEMS technology for high stability and reliability.
  • Frequency stability: Offers excellent frequency stability over a wide temperature range.
  • Low jitter: Provides extremely low jitter performance for high-speed data transmission.
  • Wide frequency range: Supports a broad range of output frequencies (in this case, 100 MHz).
  • Programmable features: Allows for customization of various parameters such as drive strength and frequency.
  • Small size: Available in compact packages for space-constrained applications.

Benefits:

  • Improved system performance: Enables more reliable and efficient data transmission.
  • Reduced EMI: Minimizes electromagnetic interference (EMI) due to low jitter.
  • Enhanced system reliability: Offers high resistance to shock and vibration.
  • Lower power consumption: Contributes to energy-efficient system designs.
  • Faster time-to-market: Simplifies system design and reduces development time.

Additional Details:

The SiT9121AI-2CF-33E100.000000X operates at a supply voltage of 3.3V. The "2CF" in the part number indicates specific configuration options related to voltage, stability, and temperature range. SiTime MEMS oscillators are known for their excellent shock and vibration resistance, making them suitable for harsh environments. The device is typically surface mountable. The 100.000000X specifies the exact output frequency is 100 MHz. Its programmable nature allows designers to fine-tune the oscillator's performance to meet specific application requirements.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess