EN
  • EN
  • DE

SIT1602AI-22-33E-48.000000

Part No SIT1602AI-22-33E-48.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 48.0000MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT1602
Package Strip
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT1602AI-22-33E-48.000000Y, 1473-SIT1602AI-22-33E-48.000000T-ND, SIT1602AI-22-33E-48.000000X, 1473-SIT1602AI-22-33E-48.000000E, 1473-SIT1602AI-22-33E-48.000000D-ND, 1473-SIT1602AI-22-33E-48.000000D, 1473-SIT1602AI-22-33E-48.000000E-ND, SIT1602AI-22-33E-48.000000D, 1473-SIT1602AI-22-33E-48.000000, 1473-SIT1602AI-22-33E-48.000000G, 1473-SIT1602AI-22-33E-48.000000G-ND, SIT1602AI-22-33E-48.000000E, SIT1602AI-22-33E-48.000000G, 1473-SIT1602AI-22-33E-48.000000Y-ND, SIT1602AI-22-33E-48.000000S, 1473-SIT1602AI-22-33E-48.000000T, 1473-SIT1602AI-22-33E-48.000000X-ND, SIT1602AI-22-33E-48.000000T, 1473-SIT1602AI-22-33E-48.000000S, 1473-SIT1602AI-22-33E-48.000000Y, 1473-SIT1602AI-22-33E-48.000000X, 3417-SIT1602AI-22-33E-48.000000
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895141-SIT1602AI-22-33E-48.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AI-22-33E-48.000000 CAD Model

Description

The SiTIME SiT1602 is a high-performance XO (Standard) LVCMOS oscillator that operates at a frequency of 48.000000 MHz.

  • Frequency Stability: ±25ppm
  • Enable/Disable Voltage: 3.3V
  • Package: strip
  • Height: 4-SMD, No Lead
  • Mounting: surface mount technology
  • Popularity: high
  • Supply and Demand Status: balanced
  • Package Quantity: 1 unit

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1974 $59.8700
120+ $0.9826 $117.9120
185+ $0.9519 $176.1015
255+ $0.9212 $234.9060
325+ $0.8904 $289.3800
435+ $0.7983 $347.2605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess