EN
  • EN
  • DE

SI3210-BT

Part No SI3210-BT
Manufacturer Silicon Labs
Catalog Interface - Telecom
Description IC SLIC/CODEC PROG 38TSSOP / SLIC 1-CH 60dB 41mA 3.3V/5V 38-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Silicon Labs
Series ProSLIC
Packaging Tube
Part Status Obsolete(EOL)
Function Subscriber Line Interface Concept (SLIC), CODEC
Interface PCM, SPI
Number of Circuits 1
Operating Supply Voltage 3.3V, 5V
Operating Supply Current 88mA
Power (Watts) 700mW
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 38-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 38-TSSOP
Includes BORSCHT Functions, DTMF Generation and Decoding, FSK Generation, Pulse Metering Generation, Voice Loopback Test Modes
Win Source Part Number 794223-SI3210-BT
Popularity Medium
Supply and Demand Status Balance
Family Name Si3210
Introduction Date July 28, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SI3210-BT CAD Model

Description

The Silicon Labs SI3210-BT is a 38-TFSOP (0.173", 4.40mm Width) integrated circuit (IC) used in Subscriber Line Interface Concept (SLIC) and CODEC.

  • Package: Tube
  • Operating Temperature: -40°C ~ 85°C
  • Status: Obsolete (EOL)
  • Estimated EOL Date: Not Specified
  • Functions: BORSCHT, DTMF generation and decoding, FSK generation, pulse metering generation, and voice loopback test modes
  • Category: Integrated Circuits (ICs)
  • Cross-Reference: MT91610AQR, MT91610AQ, SI3210-BTR, SI3210-GT
  • Introduction Date: July 28, 1998
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Lowest to $85.6225
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Others
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Lowest to $21.6228
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess