EN
  • EN
  • DE

SI2167-B22-GMR

Part No SI2167-B22-GMR
Manufacturer Silicon Labs
Catalog Linear - Video Processing
Description IC DEMODULATOR DVB TV 48QFN / Dmod 48-Pin QFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Silicon Labs
Packaging Reel package
Type Demodulator
Applications Video
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 794206-SI2167-B22-GMR
Popularity Medium
Supply and Demand Status Limited
Family Name Dmod 48-Pin QFN EP T/R
ECCN EAR99
Country of Origin Republic of Korea, Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SI2167-B22-GMR CAD Model

Description

The Si2167-B22-GMR is a high-performance digital TV demodulator manufactured by Silicon Labs. This device is designed for receiving and demodulating various digital TV signals, including DVB-T2, DVB-C2, DVB-T, DVB-C, and ISDB-T. It is typically used in set-top boxes, televisions, and PC TV tuners.

Applications

  • Set-top boxes (STBs): Used to receive and demodulate digital TV signals for display on a television.
  • Televisions (TVs): Integrated into TVs to receive and decode digital broadcast signals.
  • PC TV tuners: Enables personal computers to receive and display digital TV channels.
  • Digital video recorders (DVRs): Used to record and playback digital TV programs.
  • Portable TV receivers: Allows for receiving digital TV signals on mobile devices.

Features

  • Multi-standard support: Supports various digital TV standards, including DVB-T2, DVB-C2, DVB-T, DVB-C, and ISDB-T.
  • High performance: Delivers excellent reception quality and robustness against interference.
  • Low power consumption: Designed for energy-efficient operation.
  • Advanced channel estimation and equalization: Provides accurate signal recovery and reduces the effects of multipath fading.
  • Flexible interface options: Supports various interface options for easy integration into different systems.

Benefits

  • Superior reception quality: High performance ensures clear and reliable reception of digital TV signals.
  • Global compatibility: Multi-standard support enables use in various regions and countries.
  • Energy efficiency: Low power consumption reduces overall system power requirements.
  • Easy integration: Flexible interface options simplify integration into different product designs.
  • Robust performance: Advanced channel estimation and equalization ensure reliable operation in challenging environments.

Additional Details

The Si2167-B22-GMR typically features a built-in analog-to-digital converter (ADC) and a digital signal processor (DSP) for signal processing. It supports various demodulation schemes, including QPSK, 16QAM, 64QAM, and 256QAM. It typically operates with a supply voltage of 3.3V and is available in a QFN package. It also includes features such as automatic gain control (AGC) and frequency offset compensation. The specific characteristics and features can be found in the manufacturer's datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6013 $52.0260
42+ $2.4335 $102.2070
64+ $2.3496 $150.3744
92+ $2.1818 $200.7256
120+ $2.0979 $251.7480
149+ $2.0140 $300.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess