EN
  • EN
  • DE

531EA200M000DGR

Part No 531EA200M000DGR
Manufacturer Silicon Labs
Catalog Oscillators
Description XTAL OSC XO 200.0000MHZ LVPECL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silicon Labs
Packaging Reel
Base Resonator Crystal
Type XO (Standard)
Frequency 200MHz
Function Enable/Disable
Output LVPECL
Supply Voltage (V) 2.5V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Maximum) 121mA
Mounting Style SMD
Manufacturer Package 6-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Maximum) 0.071" (1.80mm)
Current - Supply (Disable) (Maximum) 75mA
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809193-531EA200M000DGR
Ultra Librarian 3D Model Ultra Librarian 531EA200M000DGR CAD Model

Description

The Silicon Labs 531EA200M000DGR is a crystal oscillator. Crystal oscillators are electronic circuits that produce a periodic electronic signal, often a square wave or sine wave. They are essential components in many electronic devices for timing and frequency control. Silicon Labs is a known manufacturer of high-performance timing solutions, including oscillators.

Applications

  • Microcontrollers: Providing a stable clock signal for microcontrollers.
  • Communication Systems: Used in communication equipment such as network devices and radios for accurate frequency generation.
  • Data Acquisition Systems: Providing timing signals for data acquisition boards.
  • Test and Measurement Equipment: Providing accurate frequency sources for signal generators and frequency counters.
  • Consumer Electronics: Clocks, timers and frequency control in various devices.

Features

  • Frequency: 200 MHz (Based on the part number).
  • Output Type: CMOS (Likely, based on common oscillator types).
  • Supply Voltage: Typically 3.3V or 2.5V (Check datasheet for specific value).
  • Stability: High frequency stability over a range of temperatures.
  • Low Jitter: Designed for low phase noise and jitter performance.
  • Small Footprint: Available in small surface-mount packages.

Benefits

  • Accurate Timing: Provides a precise and stable clock signal.
  • Reliable Performance: Ensures consistent operation over a wide range of conditions.
  • Low Power Consumption: Designed for efficient power usage.
  • Easy Integration: Compatible with standard logic levels.
  • Reduced System Complexity: Simplifies circuit design by providing a complete timing solution.

Additional Details

The 531EA200M000DGR oscillator operates at a frequency of 200 MHz. The 'DGR' likely refers to a specific package type or version. The datasheet provides detailed information on the oscillator’s electrical characteristics, timing specifications, and environmental ratings. It's crucial to consult the datasheet before using this component in a design. Oscillators are susceptible to noise and require proper power supply decoupling. Careful layout practices are necessary to minimize noise and ensure optimal performance. This includes keeping the oscillator close to the device it is clocking, using a ground plane, and adding bypass capacitors near the oscillator's power supply pins.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 9.9840MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 25.1730M-TBGSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 27.6480M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 10.781250M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.7845 $62.3535
7+ $17.0540 $119.3780
11+ $16.5210 $181.7310
15+ $15.9881 $239.8215
19+ $15.4552 $293.6488
26+ $13.8563 $360.2638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 776 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess