EN
  • EN
  • DE

SY6902AFAC

Part No SY6902AFAC
Manufacturer Silergy Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Silergy Corp
Win Source Part Number 350489-SY6902AFAC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY6902AFAC CAD Model

Description

The SY6902AFAC is a synchronous buck-boost converter from Silergy Corp, designed for applications requiring efficient and regulated power delivery across a wide input voltage range. This versatile IC can step-up or step-down voltage as needed, making it suitable for systems where the input voltage may vary above and below the desired output voltage. It is particularly useful in battery-powered devices and systems with unstable power sources.

Applications:

  • Power Banks: Regulates voltage for charging mobile devices from various input sources.
  • Portable Electronics: Provides stable power for devices operating from fluctuating battery voltages.
  • Automotive Applications: Powers electronic systems from a wide range of automotive battery voltages.
  • Industrial Power Supplies: Provides regulated power in environments with unstable input voltages.
  • Solar-Powered Devices: Regulates voltage from solar panels with varying output levels.

Features:

  • Wide Input Voltage Range: Operates from a wide range of input voltages.
  • High Efficiency: Synchronous rectification minimizes power losses.
  • Buck-Boost Operation: Steps up or steps down voltage as needed.
  • Adjustable Output Voltage: Allows for flexible voltage regulation.
  • Overvoltage Protection: Protects the system from voltage spikes.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device in case of overheating.

Benefits:

  • Stable Power Delivery: Maintains a regulated output voltage despite input voltage variations.
  • Extended Battery Life: High efficiency minimizes power consumption and extends battery runtime.
  • Robust Protection: Comprehensive protection features ensure system reliability.
  • Flexible Design: Adjustable output voltage allows for adaptation to different application requirements.
  • Compact Solution: Integrated features minimize external component count.

Additional Details:

The SY6902AFAC employs advanced control algorithms to optimize efficiency and stability across a wide range of operating conditions. It is typically available in a compact package, such as a QFN or TQFN, suitable for space-constrained applications. The specific input and output voltage ranges, current ratings, and switching frequencies can be found in the Silergy Corp datasheet. External components, such as inductors and capacitors, are required to complete the buck-boost converter circuit.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess