EN
  • EN
  • DE

S1460AF-A43-TF

Part No S1460AF-A43-TF
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 304338-S1460AF-A43-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1460AF-A43-TF CAD Model

Description

The SII Semiconductor Corporation S1460AF-A43-TF is a high-precision voltage detector IC designed for monitoring power supply voltages in electronic devices. It is engineered to accurately detect undervoltage conditions, providing a reliable means of preventing system malfunctions and data corruption. The device is characterized by its low current consumption, compact size, and stable performance, making it suitable for a wide range of applications, including battery-powered devices and industrial control systems.

Applications

  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up and brownout conditions.
  • Battery Management Systems (BMS): Monitors battery voltage to prevent over-discharge and extend battery lifespan.
  • Power Supply Monitoring: Detects voltage drops in power supplies to prevent system instability.
  • Portable Electronic Devices: Used in smartphones, tablets, and other portable devices for reliable operation.
  • Industrial Control Systems: Provides voltage monitoring in industrial automation and control equipment.

Features

  • High-Precision Voltage Detection: Accurately detects undervoltage conditions with minimal error.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Compact design allows for integration into space-constrained applications.
  • Open-Drain Output: Provides a flexible output configuration for interfacing with various circuits.
  • Built-in Hysteresis: Prevents output oscillations and ensures stable switching behavior.
  • Wide Operating Temperature Range: Operates reliably across a broad temperature range, ensuring stable performance in diverse environments.

Benefits

  • Enhanced System Reliability: Prevents system failures and data corruption due to undervoltage conditions.
  • Extended Battery Life: Low power consumption helps to extend the operational life of battery-powered devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Robust Protection: Protects sensitive electronic components from damage caused by voltage fluctuations.
  • Stable Performance: Hysteresis feature ensures stable and reliable switching behavior, preventing false triggering.

Additional Details

The S1460AF-A43-TF voltage detector typically features a precise internal voltage reference and comparator circuit. The output signal indicates whether the input voltage is above or below the detection threshold. The open-drain output requires a pull-up resistor for proper operation. The 'TF' suffix indicates that it is provided in tape and reel packaging. Consult the product datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Fuji Electric
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess