The S-8211CAR-I6T1G is a high-precision, single-cell lithium-ion battery protection IC developed by SII Semiconductor Corporation. It integrates essential protection features such as overcharge, overdischarge, and overcurrent detection to ensure the safe and reliable operation of lithium-ion battery packs. It is designed for use in a variety of portable electronic devices.
Applications
- Smartphones and mobile phones
- Tablet computers
- Digital cameras and camcorders
- Portable gaming devices
- Wearable electronics (smartwatches, fitness trackers)
Features
- Overcharge Protection: Monitors the battery voltage and cuts off charging when it exceeds a predefined threshold.
- Overdischarge Protection: Prevents the battery from being discharged below a minimum voltage level, protecting it from damage.
- Overcurrent Protection: Limits the discharge current to a safe level, preventing damage to the battery and connected circuitry.
- Short-Circuit Protection: Instantly disables the discharge path in the event of a short circuit, preventing catastrophic failure.
- High-Accuracy Detection: Provides precise monitoring of battery voltage and current for reliable protection.
- Low Current Consumption: Minimizes the impact on battery life, extending the operating time of the device.
- Compact Package: Available in a small package for use in space-constrained applications.
Benefits
- Enhanced Battery Safety: Protects lithium-ion batteries from damage due to overcharging, overdischarging, and excessive current.
- Extended Battery Life: Prevents battery degradation and prolongs the usable lifespan of the battery pack.
- Improved System Reliability: Ensures stable and reliable operation of the device by protecting the battery.
- Simplified Circuit Design: Integrates multiple protection functions into a single IC, reducing component count and board space.
- Reduced Development Costs: Simplifies the design process and reduces the time required to develop battery protection circuits.
Additional Details
The S-8211CAR-I6T1G features a built-in delay circuit to prevent false triggering of the protection functions due to transient voltage spikes or noise. The overcharge, overdischarge, and overcurrent detection thresholds are precisely calibrated to ensure accurate and reliable protection. The IC typically operates with a supply voltage in the range of 1.5V to 5.5V and is available in a small SOT-23-6 package. The specific overcurrent protection level depends on the external MOSFET used in the protection circuit. This IC is RoHS compliant, ensuring environmental responsibility.