EN
  • EN
  • DE

S-80726AN-DP-T1

Part No S-80726AN-DP-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308301-S-80726AN-DP-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80726AN-DP-T1 CAD Model

Description

The S-80726AN-DP-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold, protecting microcontrollers and other sensitive electronic components from malfunctioning due to voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Ensures proper microcontroller operation during power-up and voltage dips by providing a reliable reset signal.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected equipment.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and maintain consistent performance.
  • Embedded Systems: Provides voltage supervision to maintain system stability and prevent erratic behavior.
  • Industrial Automation: Protects industrial equipment from voltage fluctuations, ensuring reliable operation.

Features

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset generation.
  • Hysteresis Characteristics: Prevents oscillation around the threshold voltage, ensuring stable operation.
  • Small Package Size: Suitable for compact electronic designs where space is limited.
  • Wide Operating Temperature Range: Operates reliably in a wide range of environmental conditions.

Benefits

  • Improved System Reliability: Prevents malfunctions and ensures consistent performance of microcontrollers and other electronic components.
  • Extended Battery Life: Low power consumption helps to extend battery life in portable devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Cost-Effective Solution: Provides a reliable voltage detection function at a reasonable cost.
  • Prevention of Data Corruption: Protects against data corruption during power loss by triggering a reset.

The S-80726AN-DP-T1 is typically available in small surface-mount packages, such as SOT-23. The '26' in the part number suggests a detection voltage around 2.6V, but the product datasheet should be consulted for precise specifications. This device usually features a CMOS output. Its primary application is to provide a reset signal when the supply voltage falls below the threshold. Precise details regarding the voltage threshold, output configuration, and other critical performance parameters should be obtained from the official product datasheet.

You May Also Be Interested in

AMCC
Lowest to $3.2617
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess