EN
  • EN
  • DE

S-24C64AOI-T8T1G

Part No S-24C64AOI-T8T1G
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185738-S-24C64AOI-T8T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C64AOI-T8T1G CAD Model

Description

The S-24C64AOI-T8T1G is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This is a 64Kbit (8192 x 8 bit) serial EEPROM. It utilizes the I2C interface for communication. The suffix '-T8T1G' likely indicates the package type, temperature range, and other production-specific information.

Applications

  • Consumer Electronics: Used in TVs, set-top boxes, DVD players, and other consumer devices to store user settings, preferences, and calibration data.
  • Industrial Automation: Stores configuration parameters, calibration data, and operating settings in industrial control systems, PLCs (Programmable Logic Controllers), and other automated equipment.
  • Automotive Electronics: Employed in automotive electronics for storing configuration data, sensor calibration values, vehicle identification numbers (VINs), and other critical information.
  • Medical Devices: Integrated into medical instruments and equipment for storing device configurations, calibration data, and patient-related information.
  • Security Systems: Used in security devices and systems for storing access codes, configuration parameters, event logs, and other security-related data.

Features

  • Memory Capacity: 64 Kbit (8192 x 8 bit) of non-volatile storage.
  • Interface: I2C serial interface for simple and efficient communication with microcontrollers and other digital devices.
  • Low Voltage Operation: Operates at low voltages, typically ranging from 1.8V to 5.5V, making it suitable for battery-powered and low-power applications.
  • Low Current Consumption: Designed for low power consumption to extend battery life in portable devices and reduce overall energy usage.
  • Write Protection: Incorporates a write protection mechanism to prevent accidental overwriting or corruption of stored data.
  • High Reliability and Endurance: Offers high endurance (number of write cycles) and long data retention for reliable and long-lasting data storage.
  • Extended Temperature Range: Operates over a wide temperature range, suitable for use in various environmental conditions.

Benefits

  • Non-Volatile Data Storage: Retains stored data even when power is removed, ensuring that critical information is preserved.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable applications and reducing overall energy usage.
  • Reliable Data Storage: Guarantees data integrity and long-term reliability in various applications.
  • Small Form Factor: Available in compact packages, allowing for use in space-constrained designs.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory requirements.

Additional Details

The specific operating voltage, temperature range, and package type are specified in the manufacturer's datasheet. The I2C device address is configurable, enabling multiple EEPROMs to share the same I2C bus. Write cycle times are typically on the order of milliseconds. Common package options include SOP and TSSOP. Endurance is generally specified in thousands or millions of write cycles, and data retention is usually guaranteed for many years.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16KBIT PARALLEL 24CDIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess