EN
  • EN
  • DE

DE5S4M-7101

Part No DE5S4M-7101
Manufacturer Shindengen
Catalog Schottky Diodes
Description 40V, 5A, THD Schottky Barrier Diode with 80A Surge; E-Pack Package Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Max Reverse Leakage Current 3.5 mA
Max Surge Current 80 A
RoHS Compliant
Win Source Part Number 1055304-DE5S4M-7101
Categories Schottky Diodes
Manufacturer Shindengen
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DE5S4M-7101 CAD Model

Description

The DE5S4M-7101 is a Schottky Barrier Diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification and fast switching applications. Its low forward voltage drop and fast reverse recovery time make it suitable for a wide range of power electronic circuits.

Applications:

  • Switching Power Supplies: Secondary rectification in switching power supplies for improving efficiency.
  • DC-DC Converters: Rectification and freewheeling diode functions in DC-DC converters.
  • LED Lighting: In LED lighting applications for rectification.
  • Solar Inverters: Blocking or rectification in solar power systems.
  • Reverse Polarity Protection: Protecting circuits from damage due to reverse polarity connections.

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-frequency operation.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • Small Surface Mount Package: Facilitates compact designs and automated assembly.

Benefits:

  • Increased Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency.
  • Improved Performance: Fast reverse recovery time enables high-frequency operation and reduces switching losses.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Compact Design: Small surface mount package allows for smaller and more efficient circuit designs.
  • Simplified Assembly: Surface mount package simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The DE5S4M-7101 typically features a voltage rating of 40V and a forward current rating of 5A. It is commonly available in a surface mount package like the SMB (DO-214AA). The operating temperature range usually spans from -40°C to +150°C. Always consult the datasheet for specific operating conditions, thermal considerations, and absolute maximum ratings. Proper PCB layout and thermal management are important for optimal performance. The forward voltage and reverse leakage current will vary with temperature and applied voltage.

The DE5S4M-7101 is a reliable and efficient Schottky diode for various power electronics applications. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@3A 3A SOD-123FL
Lowest to $0.0231
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SMA(DO-214AC)
Lowest to $0.0196
ShenZhen SlkorMicro Semicon Co. Ltd
40V 550mV@5A 5A SMC(DO-214AB)
Lowest to $0.0472
Taiwan Semiconductor
Schottky Diodes & Rectifiers 20A, 60V, Trench Schottky
Need more? Email Us
Panjit
Schottky Diodes & Rectifiers 40V,Schottky,SOD-123FL,2A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
40V 500mV@2A 2A SMA(DO-214AC)
Lowest to $0.0708
ShenZhen SlkorMicro Semicon Co. Ltd
100V 850mV@3A 3A SOD-123FL
Lowest to $0.0261
ShenZhen SlkorMicro Semicon Co. Ltd
40V Independent Type 350mA 600mV@200mA SOD-523
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 700mV@5A 5A SMB(DO-214AA)
Lowest to $0.0448

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess