EN
  • EN
  • DE

LH5164D-10L

Part No LH5164D-10L
Manufacturer Sharp Microelectronics
Catalog OEM Parts (J - L)
Description LH5164D-10L Sharp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015627-LH5164D-10L
Categories OEM Parts(J-L)
Manufacturer Sharp Microelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH5164D-10L CAD Model

Description

The LH5164D-10L is a 64K (8K x 8) CMOS Static RAM (SRAM) manufactured by Sharp Microelectronics. This device provides fast read and write access to stored data, making it suitable for various applications requiring high-speed memory.

Applications

  • Cache Memory: Used as cache memory in microprocessors and other high-performance systems.
  • Buffer Memory: Employed as buffer memory in data acquisition systems and communication equipment.
  • Video RAM: Utilized as video RAM in graphics cards and display systems.
  • Embedded Systems: Found in embedded systems requiring high-speed data storage.

Features

  • 64K (8K x 8) Memory Organization: Provides 64 kilobits of storage capacity organized as 8,192 bytes of 8 bits each.
  • Fast Access Time: Offers a fast access time of 100ns (indicated by the '-10' in the part number).
  • Low Power Consumption: Consumes relatively low power due to its CMOS technology.
  • Single 5V Power Supply: Operates from a single 5-volt power supply, simplifying system design.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels, facilitating integration with other digital circuits.

Benefits

  • High-Speed Data Access: Enables fast read and write access to stored data, improving system performance.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable applications.
  • Easy Integration: Simplifies system design with its single 5V power supply and TTL compatibility.
  • Reliable Operation: Offers reliable operation over a wide temperature range.
  • Cost-Effective Solution: Provides a cost-effective solution for high-speed memory requirements.

Additional Details

The LH5164D-10L is typically packaged in a DIP (Dual In-line Package). The 'L' suffix may indicate a low-power or low-leakage version. Proper decoupling capacitors should be used to minimize noise on the power supply lines. Refer to the manufacturer's datasheet for detailed operating characteristics and timing specifications. The device is static, meaning that it does not require periodic refreshing to maintain stored data, unlike dynamic RAM (DRAM).

You May Also Be Interested in

Samsung
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us
Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
Infineon Technologies
2EDN7524F DUAL LOW SIDE / 2EDN7524F Gate Driver Power Management Evaluation Board
Need more? Email Us
Lucent
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4233 $57.8097
22+ $5.2705 $115.9510
34+ $5.1058 $173.5972
47+ $4.9411 $232.2317
61+ $4.7764 $291.3604
81+ $4.2823 $346.8663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess