EN
  • EN
  • DE

SGM809-JXM3L/TR

Part No SGM809-JXM3L/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320351-SGM809-JXM3L/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM809-JXM3L/TR CAD Model

Description

The SGM809-JXM3L/TR is a voltage supervisor or reset IC manufactured by SG Micro Corp, supplied in tape and reel packaging (/TR). These devices are designed to monitor voltage levels in electronic circuits and provide a reset signal to a microcontroller or other digital logic if the voltage drops below a certain threshold. This is a crucial function for ensuring reliable operation and preventing data corruption in embedded systems.

Applications:

  • Microcontroller Reset Circuits: Providing a reliable reset signal for microcontrollers during power-up and voltage drops.
  • Memory Protection: Preventing data corruption in memory devices by initiating a reset during undervoltage conditions.
  • Power Supply Monitoring: Monitoring the output voltage of power supplies and triggering an alarm or shutdown if the voltage is out of range.
  • Embedded Systems: Ensuring reliable operation of embedded systems by monitoring critical voltage levels.
  • Industrial Control Systems: Protecting sensitive electronic equipment from voltage fluctuations.
  • Automotive Electronics: Monitoring battery voltage and providing a reset signal to critical systems.

Features:

  • Precision Voltage Monitoring: Accurate monitoring of the input voltage.
  • Fixed Threshold Voltage: Pre-defined voltage threshold for reset generation.
  • Open-Drain Output: Flexible output configuration for interfacing with various logic levels.
  • Low Quiescent Current: Minimizes power consumption.
  • Small Package Options: Available in small package options for space-constrained applications.
  • Tape and Reel Packaging (/TR): Facilitates automated assembly and mass production.

Benefits:

  • Improved System Reliability: Ensures proper operation of the system during power-up and voltage drops.
  • Data Protection: Prevents data corruption in memory devices.
  • Simplified Circuit Design: Reduces the need for external components for voltage monitoring and reset generation.
  • Reduced Power Consumption: Low quiescent current minimizes power consumption.
  • Reduced Board Space: Small package options allow for compact circuit designs.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.
  • Automated Assembly: Tape and reel packaging simplifies automated assembly processes.

The SGM809-JXM3L/TR is a reliable and cost-effective voltage supervisor IC that provides essential protection for electronic circuits by monitoring voltage levels and generating a reset signal when necessary. Its small size and ease of use make it a popular choice for a wide range of applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.6537
Panjit
Lowest to $6.9300
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess