EN
  • EN
  • DE

SGM6603-3.3YN6G/TR

Part No SGM6603-3.3YN6G/TR
Manufacturer SG Micro Corp
Catalog Misc Products
Description Device Quiescent Current: 30μA (TYP)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SG Micro Corp
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837417-SGM6603-3.3YN6G/TR
Ultra Librarian 3D Model Ultra Librarian SGM6603-3.3YN6G/TR CAD Model

Description

The SGM6603-3.3YN6G/TR is a low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It's designed to provide a stable 3.3V output voltage from a higher input voltage with minimal voltage drop. This makes it suitable for powering sensitive electronic components in various applications. It offers features like short-circuit protection and thermal shutdown to ensure reliable operation.

Applications:

  • Microcontroller Power: Providing a stable 3.3V supply for microcontrollers and processors.
  • Sensor Power: Powering sensors that require a precise and stable voltage.
  • Wireless Communication Modules: Regulating voltage for Wi-Fi, Bluetooth, and other wireless modules.
  • Portable Devices: Power management in smartphones, tablets, and other handheld devices.
  • Industrial Control Systems: Supplying power to components in industrial automation equipment.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between input and output voltage.
  • High Accuracy: Provides a precise 3.3V output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Short-Circuit Protection: Protects the device from damage due to short circuits.
  • Thermal Shutdown: Shuts down the device to prevent overheating.
  • Stable with Ceramic Capacitors: Designed for stable operation with ceramic output capacitors.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Provides a consistent 3.3V output, ensuring reliable operation.
  • Extended Battery Life: Low quiescent current minimizes power consumption.
  • Robust Protection: Protects the device from damage due to short circuits and overheating.
  • Simplified Design: Requires minimal external components for operation.
  • Versatile Application: Suitable for a wide range of electronic devices.

Additional Details:

The SGM6603-3.3YN6G/TR operates over a wide input voltage range and provides a stable 3.3V output voltage. It integrates short-circuit protection and thermal shutdown to protect the device and the load from damage. The low quiescent current minimizes power consumption, making it suitable for battery-powered applications. The device is designed for stable operation with ceramic output capacitors, reducing the need for bulky electrolytic capacitors. The SGM6603-3.3YN6G/TR is available in a small, thermally efficient package, making it suitable for portable and space-constrained applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7283 $50.9810
170+ $0.5976 $101.5920
260+ $0.5789 $150.5140
360+ $0.5602 $201.6720
465+ $0.5416 $251.8440
620+ $0.4855 $301.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess