EN
  • EN
  • DE

SGM3124YTQ16G/TR

Part No SGM3124YTQ16G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320214-SGM3124YTQ16G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM3124YTQ16G/TR CAD Model

Description

The SGM3124YTQ16G/TR is a quad-channel, low-power, rail-to-rail output operational amplifier manufactured by SG Micro Corp. This device is designed for a wide range of applications requiring multiple operational amplifiers in a single package. Its low power consumption and small size make it ideal for portable and battery-powered devices.

Applications

  • Audio processing
  • Signal conditioning
  • Sensor amplification
  • Active filters
  • Instrumentation amplifiers
  • Portable devices

Features

  • Quad operational amplifiers in a single package
  • Low power consumption
  • Rail-to-rail output swing
  • Low input bias current
  • Wide supply voltage range
  • Small TQFN-16 package

Benefits

  • Space saving: Integrates four op-amps into a single package, reducing board space requirements.
  • Low power: Extends battery life in portable applications.
  • Rail-to-rail output: Maximizes signal dynamic range and improves signal-to-noise ratio.
  • Versatile: Suitable for a broad range of applications due to its performance characteristics.
  • Simplified design: Reduces component count and simplifies circuit design.

Additional Details

The SGM3124YTQ16G/TR offers rail-to-rail output swing, allowing the output voltage to swing close to the positive and negative supply rails. This feature maximizes the dynamic range of the signal. The device has low input bias current, which minimizes errors caused by input impedance. It is available in a compact TQFN-16 package, saving valuable board space. The quad op-amp configuration is suitable for applications such as audio processing, where multiple amplification stages are required. It can also be used in signal conditioning circuits to amplify and filter sensor signals. The low power consumption makes it a good choice for battery-powered devices. The device is designed to operate over a wide temperature range, ensuring reliable performance in various environments.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8474 $51.2532
43+ $2.3364 $100.4652
67+ $2.2634 $151.6478
92+ $2.1904 $201.5168
119+ $2.1173 $251.9587
159+ $1.8983 $301.8297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess