EN
  • EN
  • DE

ZMM10T

Part No ZMM10T
Manufacturer Semtech Corporation
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Semtech Corporation
Win Source Part Number 417928-ZMM10T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZMM10T CAD Model

Description

The ZMM10T is a silicon planar Zener diode manufactured by Semtech Corporation. It is designed for voltage regulation and transient voltage suppression applications, providing a stable reference voltage in a variety of electronic circuits. This diode comes in a small outline MELF (Metal Electrode Leadless Face) package, which is suitable for surface mount technology, allowing for efficient PCB assembly and compact design.

Applications

  • Voltage Regulation: Provides a stable voltage reference in power supplies and other voltage-sensitive circuits.
  • Transient Voltage Suppression: Protects sensitive electronic components from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage in a circuit to a predetermined level.
  • Overvoltage Protection: Safeguards circuits from damage caused by excessive voltage.
  • Reference Voltage in Measurement Systems: Used as a stable reference for accurate voltage measurements.

Features

  • Planar Technology: Provides precise and reliable Zener voltage characteristics.
  • Small Outline MELF Package: Facilitates compact circuit designs and automated assembly.
  • Tight Voltage Tolerance: Ensures consistent and accurate voltage regulation.
  • High Surge Current Capability: Offers protection against transient voltage events.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Stable Voltage Regulation: Maintains a consistent voltage output, improving circuit stability.
  • Effective Overvoltage Protection: Prevents damage to sensitive components from voltage surges.
  • Compact Design: MELF package enables miniaturization of electronic devices.
  • Easy Assembly: Suitable for automated pick-and-place assembly processes.
  • Reliable Performance: Semtech's quality manufacturing ensures consistent and dependable operation.

Technical Specifications: The ZMM10T has a nominal Zener voltage of 10V. The MELF package provides good heat dissipation and mechanical stability. Detailed specifications include forward voltage, reverse current, and surge current rating. It's typically used in applications requiring low leakage current and a sharp breakdown voltage. The operating temperature range is typically -65°C to +175°C. The power dissipation is generally around 500mW. The device conforms to industry-standard environmental regulations. The axial leaded version provides easy through-hole mounting if required.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess