EN
  • EN
  • DE

SC471MC.TRT

Part No SC471MC.TRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315640-SC471MC.TRT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC471MC.TRT CAD Model

Description

The SC471MC.TRT is a surge protection device manufactured by Semtech Corporation. It's designed to protect sensitive electronic equipment from transient voltage events, such as electrostatic discharge (ESD), electrical fast transients (EFT), and surge events caused by lightning strikes or power line disturbances.

Applications:

  • Industrial Control Systems: Protecting programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other control equipment.
  • Telecommunications Equipment: Safeguarding networking devices, routers, switches, and base stations.
  • Consumer Electronics: Providing surge protection for televisions, set-top boxes, and audio equipment.
  • Medical Devices: Ensuring the reliability of patient monitoring systems, diagnostic equipment, and therapeutic devices.
  • Automotive Electronics: Protecting electronic control units (ECUs), sensors, and other automotive systems.

Features:

  • Low Clamping Voltage: Minimizes the voltage overshoot during a surge event, protecting downstream components.
  • Fast Response Time: Quickly clamps the voltage, preventing damage from fast transient events.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • Small Package Size: Enables compact designs and easy integration into existing systems.
  • High Surge Current Capability: Withstands high surge currents without degradation.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage caused by surge events, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes downtime due to equipment failures caused by surge events.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems, even in harsh environments.
  • Cost Savings: Reduces the cost of repairs and replacements caused by surge-related damage.
  • Regulatory Compliance: Helps meet regulatory requirements for surge protection.

Specific technical specifications for the SC471MC.TRT, such as its clamping voltage, surge current capability, and capacitance, can be found in the Semtech datasheet. The specific package type is also detailed in the datasheet. The device is typically mounted directly onto a printed circuit board (PCB) using surface mount technology (SMT). Proper PCB layout is crucial for optimal performance, with short trace lengths and ground planes recommended to minimize inductance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess