EN
  • EN
  • DE

S3BR05

Part No S3BR05
Manufacturer Semtech Corporation
Catalog Bridge Rectifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Mfr Semtech Corporation
Package Bulk
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Max) 50 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 3 µA @ 50 V
Base Product Number S3B
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1283089-S3BR05
Ultra Librarian 3D Model Ultra Librarian S3BR05 CAD Model

Description

The S3BR05 is a discrete rectifier diode manufactured by Semtech Corporation. This device is designed for use in various power rectification applications, providing efficient conversion of AC voltage to DC voltage. It is known for its reliable performance and robust construction.

Applications

  • Power supplies: Used as a rectifier diode in AC-DC power supplies for various electronic devices.
  • Battery chargers: Rectifies AC voltage to charge batteries in chargers for mobile phones, laptops, and other portable devices.
  • LED lighting: Rectifies AC voltage for LED driver circuits.
  • Adapters: Used in AC adapters to convert AC voltage from the mains to DC voltage required by electronic devices.
  • General-purpose rectification: Suitable for various general-purpose rectification applications.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • High surge current capability: Withstands high surge currents without damage.
  • Fast switching speed: Enables efficient rectification in high-frequency applications.
  • Compact package: Allows for easy integration into space-constrained designs.
  • High reliability: Provides reliable performance in harsh environments.

Benefits

  • Improved efficiency: Reduces power loss in rectification circuits.
  • Enhanced reliability: Provides reliable performance in demanding applications.
  • Reduced heat generation: Low forward voltage drop minimizes heat dissipation.
  • Simplified design: Easy to integrate into various circuit designs.
  • Cost-effective solution: Offers a cost-effective solution for power rectification needs.

Additional Details

The S3BR05 is typically available in a surface-mount package. The specific voltage rating, current rating, and forward voltage drop can vary depending on the specific model. Consult the datasheet for detailed specifications. The device is designed to operate over a wide temperature range.

You May Also Be Interested in

Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 100V 4A GBU
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A GBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess