EN
  • EN
  • DE

LCDA12C-8.TB

Part No LCDA12C-8.TB
Manufacturer Semtech Corporation
Catalog TVS - Diodes
Description Low Capacitance TVS Diode Array For Multi-mode Transceiver Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1195712-LCDA12C-8.TB
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCDA12C-8.TB CAD Model

Description

The LCDA12C-8.TB is a Transient Voltage Suppressor (TVS) diode array manufactured by Semtech Corporation. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This device is commonly used in data lines, I/O ports, and other interfaces to ensure the reliable operation of electronic equipment.

Applications

  • USB Ports: Protection for USB data lines in computers, peripherals, and mobile devices.
  • HDMI Ports: Surge protection for HDMI interfaces in televisions, monitors, and media players.
  • Ethernet Ports: Protection for Ethernet data lines in network devices and computers.
  • RS-232/RS-485 Interfaces: Transient voltage suppression for serial communication ports in industrial equipment and computers.
  • Microcontroller I/O Ports: Protection of I/O pins on microcontrollers in embedded systems.

Features

  • Low Clamping Voltage: Quickly clamps transient voltages to a safe level, protecting downstream components.
  • Low Capacitance: Minimizes signal distortion and ensures signal integrity in high-speed data lines.
  • Fast Response Time: Reacts quickly to transient events, providing effective protection.
  • Small Package: Available in a small surface-mount package (typically SOT-23 or similar), saving board space.
  • ESD Protection: Provides robust ESD protection exceeding industry standards (e.g., IEC 61000-4-2).
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Improved System Reliability: Protects against ESD and transient voltages, increasing the overall reliability of electronic systems.
  • Reduced Downtime: Prevents damage to sensitive components, minimizing downtime and repair costs.
  • Enhanced Signal Integrity: Low capacitance ensures minimal signal distortion, maintaining signal integrity in high-speed applications.
  • Compact Design: Small package size allows for integration into compact devices.
  • Compliance with Industry Standards: Meets industry standards for ESD protection and environmental compliance.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic components from transient voltage events.

Additional Details

The LCDA12C-8.TB typically features a standoff voltage of around 12V. It is designed to handle repetitive ESD strikes without degradation in performance. The device's clamping voltage is typically specified at a given surge current level. The capacitance is an important parameter for high-speed data lines, and the LCDA12C-8.TB is designed to have a low capacitance to minimize signal attenuation and distortion. The operating temperature range is usually specified from -40°C to +85°C. Proper PCB layout is crucial for effective ESD protection. The TVS diode array should be placed as close as possible to the connector or source of the transient voltage.

You May Also Be Interested in

General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess