EN
  • EN
  • DE

SFSD-24-28-G-06.00-S

Part No SFSD-24-28-G-06.00-S
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Individual Wire Leads
Number of Positions 48
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.500' (152.40mm, 6.00")
Features Polarizing Key
Color Black, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-24
Standard Package 250
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1311802-SFSD-24-28-G-06.00-S
Ultra Librarian 3D Model Ultra Librarian SFSD-24-28-G-06.00-S CAD Model

Description

The SFSD-24-28-G-06.00-S is a double-row female socket cable assembly produced by Samtec Inc. This cable assembly is part of the SFSD series, designed for reliable board-to-board connections. It features a 24-position design, a 28 AWG cable, and a 6.00-inch length. The 'S' designation indicates that it has a standard latching feature, ensuring a secure connection.

Applications

  • Internal board-to-board connections in electronic devices
  • Data and signal routing in industrial control systems
  • Interconnecting modules in telecommunications equipment
  • Robotics and automation applications
  • Medical equipment signal transmission
  • Testing and measurement setups
  • FPGA and microcontroller development platforms

Features

  • Double-row configuration: Offers a compact, high-density interconnection solution.
  • 24 positions: Suitable for applications requiring a moderate number of signal lines.
  • 28 AWG cable: Provides a balance between signal carrying capacity and flexibility.
  • 6.00-inch length: Offers adequate reach for internal connections within a device.
  • Standard latching (S): Ensures a secure and stable connection, preventing accidental disconnections.
  • SFSD series: Known for its durability and performance in various applications.
  • Gold-plated contacts: Provides excellent conductivity and corrosion resistance.

Benefits

  • Reliable Connection: Ensures consistent signal transmission, reducing the risk of data loss or system errors.
  • Space-Saving Design: Allows for high-density interconnects, ideal for compact devices.
  • Durable Construction: Withstands mechanical stress and environmental factors for long-term performance.
  • Easy Installation: Simplifies the assembly process.
  • Versatile Application: Suitable for a wide range of industries and applications.
  • Secure Mating: The latching mechanism prevents accidental disconnections, maintaining a stable electrical connection.

Additional Details

The SFSD-24-28-G-06.00-S cable assembly is constructed to withstand demanding operating conditions. The gold-plated contacts provide enhanced conductivity and prevent corrosion, ensuring a reliable electrical connection over time. The 28 AWG cable provides a balance between flexibility and signal-carrying capabilities, making it suitable for various applications. The standard latching feature provides an extra layer of security, preventing accidental disconnections that could disrupt system operation.

You May Also Be Interested in

3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
DBL END CBL ASY 30POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Lowest to $9.8956
3M
SGL END CBL ASSY 10POS SKT 3\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess