EN
  • EN
  • DE

PES-04-02-L-VT

Part No PES-04-02-L-VT
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description PES / 4 Position Receptacle, Female Blade Sockets Connector Solder Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors
Mfr Samtec Inc.
Series PowerStrip™ 40 PES
Package Tray
Connector Type Receptacle, Female Blade Sockets
Number of Positions 4
Mounting Type Through Hole
Number of Rows 1
Termination Solder
Color Black
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Voltage Rating 1025 V
Current Rating (Amps) 40 A
Material - Insulation Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Base Product Number PES-04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names PES-04-02-L-VT-ND,SAM12737
Standard Package 40
Win Source Part Number 966290-PES-04-02-L-VT
Ultra Librarian 3D Model Ultra Librarian PES-04-02-L-VT CAD Model

Description

The PES-04-02-L-VT is a blade-type power connector from Samtec Inc. that is part of the PowerStrip™ 40 PES series.

  • Positions: Four
  • Color: Black
  • Receptacle: Female Blade Sockets
  • Rows: One
  • Termination Method: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0μin (0.25μm)
  • Voltage Rating: 1025V
  • Material: Copper Alloy
  • Standard Package: 40
  • Mounting: Through-Hole
  • Temperature Range: -55℃ to 125℃

You May Also Be Interested in

Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
TE Connectivity
CONN HSG 1POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BLACK
Need more? Email Us
TE Connectivity
CONN HSG RCPT 4POS 7.80MM BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 1POS RED
Need more? Email Us
TE Connectivity
CONN HSG 1POS WHITE
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BLACK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2920 $63.8760
6+ $17.4703 $104.8218
9+ $16.9244 $152.3196
13+ $16.3784 $212.9192
16+ $15.8325 $253.3200
22+ $14.1947 $312.2834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess