EN
  • EN
  • DE

TCSCS1E335MBAR

Part No TCSCS1E335MBAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215577-TCSCS1E335MBAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCS1E335MBAR CAD Model

Description

The TCSCS1E335MBAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. This type of capacitor is designed to provide stable capacitance and reliable performance in a variety of electronic circuits across a range of temperatures and voltages.

Applications:

  • Power Supply Decoupling: Reduces noise on power supply lines in electronic devices.
  • Filtering Applications: Used in circuits to filter out unwanted frequencies.
  • Smoothing Capacitors: Used to smooth out voltage variations in power supplies.
  • Timing Circuits: Incorporated in circuits requiring precise timing.
  • General Electronics: Found in a wide range of electronic equipment, including consumer electronics, industrial devices, and communication systems.

Features:

  • High Capacitance Value: Provides a capacitance of 3.3µF (3.3 microfarads).
  • Stable Performance: Maintains consistent capacitance over temperature and voltage variations.
  • Compact Design: Allows for high-density placement on printed circuit boards.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves efficiency.
  • RoHS Compliant: Complies with environmental standards by restricting hazardous substances.

Benefits:

  • Reliable Operation: Ensures consistent performance in diverse applications.
  • Space Saving: Enables miniaturization of electronic products.
  • Enhanced Circuit Stability: Reduces noise and improves overall circuit performance.
  • Environmentally Sound: Adheres to environmental regulations.
  • Long Service Life: Offers long-term stability and reliability.

Additional Details:

The TCSCS1E335MBAR capacitor is manufactured using advanced ceramic materials and multilayer technology. The 'M' in the part number typically indicates the capacitance tolerance, and 'BAR' could represent specific design characteristics or packaging. The capacitor is designed to meet stringent quality standards, ensuring high reliability and performance. It is important to consult the manufacturer’s datasheet for detailed specifications, including voltage rating, temperature coefficient, and other critical parameters. The construction involves multiple layers of ceramic material, which are sintered together to form a monolithic structure. This design contributes to its high reliability and performance characteristics. Specific technical details such as tolerance rating, dielectric material, and operating temperature range would be defined in the product datasheet.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
Vishay
135D826X0125K6
Need more? Email Us
Kemet
CAP TANT 22UF 10% 10V 2312
Need more? Email Us
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess