EN
  • EN
  • DE

TCSCM1A106MKAR

Part No TCSCM1A106MKAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215506-TCSCM1A106MKAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCM1A106MKAR CAD Model

Description

The TCSCM1A106MKAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. MLCCs are fundamental passive components in electronic circuits, serving various roles such as decoupling, bypassing, filtering, and energy storage. The TCSCM1A106MKAR is specifically characterized by its capacitance value, voltage rating, temperature coefficient, and physical dimensions, making it suitable for applications that require these specific parameters.

Applications:

  • Decoupling Capacitors in Digital Circuits: Placed near integrated circuits (ICs) like microcontrollers, processors, and memory chips to provide a local charge reservoir and minimize voltage fluctuations caused by switching activity. This ensures stable operation of the ICs.
  • Bypassing Capacitors in Power Supplies: Used to filter out AC noise and ripple from DC power supply lines, ensuring a clean and stable voltage for sensitive electronic components.
  • Filtering in Audio Circuits: Used in low-pass, high-pass, and band-pass filters to shape the frequency response of audio signals, removing unwanted noise and interference.
  • Timing Circuits: Employed in conjunction with resistors to create RC timing circuits for oscillators, timers, and delay circuits.
  • Smoothing Capacitors in DC-DC Converters: Reduces output voltage ripple and improves the stability of DC-DC converters, providing a more consistent output voltage.

Features:

  • High Capacitance Value: The capacitor has a capacitance of 10 µF (microfarads), suitable for applications requiring significant charge storage.
  • Compact Case Size: Designed for space-constrained applications, allowing for high-density PCB layouts.
  • High Reliability: Ceramic capacitors are known for their stable performance and long lifespan, even under harsh operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses and heat generation, resulting in more efficient circuit operation.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs and improving reliability.

Benefits:

  • Improved Circuit Stability: Decoupling and bypassing functions minimize noise and voltage fluctuations, leading to more reliable circuit operation.
  • Enhanced Signal Quality: Filtering capabilities remove unwanted frequency components from signals, improving clarity and reducing noise.
  • Reduced Board Space: The compact size allows for more components to be placed on a circuit board, minimizing the overall size of the electronic device.
  • Increased Circuit Efficiency: Low ESR reduces power dissipation and heat generation, improving the efficiency of the circuit and extending its lifespan.
  • Long-Term Stability: Ceramic capacitors offer excellent stability over time and temperature, ensuring reliable performance throughout the product's lifespan.

Additional Details:

The TCSCM1A106MKAR likely has a voltage rating of 10V. The temperature coefficient is probably X5R or X7R, indicating stable capacitance over a broad temperature range (typically -55°C to +85°C or -55°C to +125°C). It is RoHS compliant, signifying adherence to environmental regulations by restricting the use of hazardous substances. Terminals are generally nickel-barrier with tin plating, ensuring proper solderability. Always refer to the official Samsung datasheet for the TCSCM1A106MKAR for precise specifications and application guidelines. Exceeding the voltage or temperature limits can negatively impact the capacitor's performance and longevity.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 1411
Lowest to $0.8150
Kemet
CAP TANT 4.7UF 10% 35V 2312
Lowest to $0.2329
Vishay
CAP TANT 470UF 10% 75V AXIAL
Need more? Email Us
Kemet
CAP TANT 10UF 20% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 20V 0805
Lowest to $0.1892

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess