EN
  • EN
  • DE

SE758MRH-LF

Part No SE758MRH-LF
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 318281-SE758MRH-LF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE758MRH-LF CAD Model

Description

The Samsung SE758MRH-LF is a semiconductor component designed for use in electronic devices. Based on Samsung's nomenclature, it is likely that this part functions as a power management IC or a signal processing unit. The 'LF' suffix indicates that the component is lead-free, compliant with RoHS standards. Due to the absence of publicly available datasheets, detailed specifications are difficult to confirm, but the component is likely integrated into a range of Samsung products or sold to other manufacturers for use in their devices.

Applications

  • Consumer Electronics (TVs, Monitors)
  • Mobile Devices (Smartphones, Tablets)
  • Computing Devices (Laptops, Desktops)
  • LED Lighting Systems
  • Power Adapters

Features

  • Lead-Free (LF) construction, compliant with RoHS standards.
  • Small form factor for integration into compact devices.
  • Optimized power efficiency for reduced energy consumption.
  • Potentially features integrated protection circuits (over-voltage, over-current).
  • Designed for surface mount technology (SMT) assembly.

Benefits

  • Reduced environmental impact.
  • Enables smaller and more compact electronic devices.
  • Improved energy efficiency and reduced power consumption.
  • Enhanced system reliability due to integrated protection features.
  • Simplified manufacturing process due to SMT compatibility.

Additional Details

The 'MRH' component of the part number likely refers to a specific revision or feature set of the IC. Determining the precise electrical characteristics, such as operating voltage, current rating, switching frequency, and thermal resistance, would necessitate accessing the official Samsung datasheet. It is likely designed for medium-power applications and is targeted towards maximizing efficiency and minimizing heat dissipation. It is used in many consumer electronics.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess