The Samsung S3C4510B01-QER0 is a microcontroller targeting embedded applications. It is based on an ARM7TDMI processor core and offers a range of integrated peripherals.
Applications
- Embedded systems control
- Communication devices
- Industrial controllers
- Handheld devices
- Networking equipment
Features
- ARM7TDMI core
- Integrated LCD controller
- Memory controller supporting SDRAM, Flash, SRAM
- UART, SPI, and I2C serial communication interfaces
- USB host/device controller
- Timers and PWM modules
- Real-Time Clock (RTC)
- Interrupt controller
- Power management capabilities
Benefits
- Performance: ARM7TDMI provides adequate processing power for many embedded applications.
- Connectivity: Includes common serial interfaces for peripheral interaction.
- Display Support: Integrated LCD controller simplifies display integration.
- Power Management: Features reduce power consumption, extending battery life in portable applications.
- Memory Flexibility: Supports multiple memory types for optimal configuration.
Additional Details
The S3C4510B01-QER0 typically operates at a frequency of around 66 MHz, offering adequate performance for many control and communication tasks. The operating voltage is typically around 3.3V. This microcontroller's LCD controller is advantageous for applications requiring a display, such as handheld devices and control panels. Its integrated peripherals reduce the need for external components, simplifying the design and reducing costs.