EN
  • EN
  • DE

M471B5773CHS-YK0

Part No M471B5773CHS-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 256Mx64 SODIMM 1Rx8 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947742-M471B5773CHS-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B5773CHS-YK0 CAD Model

Description

The Samsung M471B5773CHS-YK0 is a 4GB DDR3L (Double Data Rate 3 Low Voltage) SODIMM (Small Outline Dual Inline Memory Module) used to upgrade the memory capacity of laptops and other small form factor PCs. It provides improved multitasking capabilities and faster application loading times compared to systems with less memory.

Applications

  • Laptops: Designed for use in laptops that support DDR3L SODIMM memory modules.
  • Notebooks: Compatible with various notebook models that utilize DDR3L SODIMM.
  • Small Form Factor PCs: Suitable for compact desktop computers employing SODIMM memory.
  • All-in-One PCs: Used to increase memory in all-in-one computer systems.

Features

  • 4GB Capacity: Provides sufficient memory for common computing tasks and multitasking.
  • DDR3L Technology: Operates at a lower voltage (1.35V) to reduce power consumption and heat.
  • SODIMM Form Factor: Compact size makes it ideal for laptops and small form factor devices.
  • 1600MHz Clock Speed: Allows for fast data transfer rates, improving overall system performance.
  • PC3L-12800: Complies with the PC3L-12800 standard, indicating a peak transfer rate of 12.8 GB/s.
  • 204-Pin: Standard pin configuration for DDR3L SODIMM modules.

Benefits

  • Improved Multitasking: Allows users to run multiple applications simultaneously without experiencing significant performance slowdowns.
  • Faster Application Loading: Reduces the time needed to launch and load applications.
  • Enhanced System Responsiveness: Improves the overall responsiveness of the system, making it feel quicker and more efficient.
  • Reduced Power Consumption: DDR3L technology helps conserve power, extending battery life in portable devices.
  • Increased System Stability: High-quality components ensure stable and reliable operation.

Additional Details

The Samsung M471B5773CHS-YK0 is built using high-quality components and undergoes rigorous testing to ensure compatibility and reliability. It is designed to meet the requirements of modern computing, offering a cost-effective solution for upgrading system performance. This module is JEDEC compliant, ensuring compatibility with a wide range of systems. Typical timings are CL11, providing a balance between performance and stability. Always check your system's specifications to ensure compatibility with DDR3L SODIMM modules before purchasing.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess