The Samsung M470T2863FB3-CE6 is a 1GB DDR2 667MHz SODIMM memory module designed for laptops and other small form factor computers. It provides a performance upgrade for systems that support DDR2 memory, improving multitasking capabilities and overall system responsiveness. This module is manufactured to industry standards to ensure compatibility and reliability.
Applications
- Laptop computers
- Notebooks
- Small Form Factor PCs
- Embedded Systems
Features
- 1GB capacity
- DDR2 technology
- 667MHz clock speed (PC2-5300)
- SODIMM form factor (200-pin)
- Unbuffered
- Non-ECC
- 1.8V operating voltage
- Double Sided
Benefits
- Improved System Performance: Upgrading to 1GB of RAM can lead to noticeable improvements in system speed, especially when running multiple applications or working with large files.
- Enhanced Multitasking: More RAM allows you to run more programs simultaneously without experiencing slowdowns.
- Increased Responsiveness: Your computer will feel more responsive and less likely to freeze or lag.
- Cost-Effective Upgrade: DDR2 memory is a relatively inexpensive way to extend the life and improve the performance of an older laptop.
- Easy Installation: SODIMM modules are easy to install in compatible laptops.
Additional Details
The M470T2863FB3-CE6 is a double sided SODIMM, with memory chips on both sides of the module. It operates at a standard voltage of 1.8V and complies with JEDEC standards for DDR2 memory. This module is unbuffered, meaning it does not have a register between the memory controller and the DRAM chips. It is also non-ECC, meaning it does not have error correction capabilities. The 'CE6' likely refers to a specific timing or manufacturing revision of the memory.