EN
  • EN
  • DE

M393B5673EH1-CH904

Part No M393B5673EH1-CH904
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949016-M393B5673EH1-CH904
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5673EH1-CH904 CAD Model

Description

The Samsung M393B5673EH1-CH904 is a 4GB DDR3 ECC Registered DIMM. This memory module is designed for servers and high-performance workstations requiring high reliability and data integrity.

Applications

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing environments

Features

  • 4GB capacity
  • DDR3 technology
  • ECC Registered DIMM
  • PC3-10600 (1333 MHz) speed
  • 240-Pin DIMM
  • 1.5V voltage

Benefits

  • Increased Reliability: ECC (Error-Correcting Code) provides error detection and correction, reducing the risk of data corruption and system crashes.
  • High Performance: DDR3 technology offers faster data transfer rates compared to DDR2, improving overall system performance.
  • Stability: The registered design enhances signal integrity and stability, especially in systems with multiple memory modules.
  • Compatibility: Designed to be compatible with a wide range of servers and workstations that support DDR3 ECC Registered DIMMs.
  • Enhanced System Uptime: ECC functionality helps maintain system uptime by automatically correcting memory errors.

Additional Details

The M393B5673EH1-CH904 operates at a voltage of 1.5V, which contributes to lower power consumption compared to higher voltage memory modules. It is a 240-pin DIMM, the standard form factor for DDR3 memory in servers and workstations. The module adheres to industry standards, ensuring compatibility and reliability in demanding environments.

This module is particularly well-suited for applications where data integrity is paramount, such as financial transactions, scientific computing, and database management. Its ECC functionality protects against single-bit errors, which can occur due to various factors, including cosmic radiation and electrical noise. The registered design further enhances signal quality and stability, making it suitable for systems with a large number of memory modules installed.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess