EN
  • EN
  • DE

M378B5273CH0-CK0

Part No M378B5273CH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948010-M378B5273CH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5273CH0-CK0 CAD Model

Description

The Samsung M378B5273CH0-CK0 is a 4GB DDR3 1600MHz CL11 desktop memory module (DIMM). It is intended as a straightforward upgrade for desktop systems needing more RAM for improved performance. It complies with JEDEC standards for DDR3 DIMMs.

Applications:

  • Desktop PC Memory Upgrade: General purpose upgrade for improved desktop performance.
  • Home and Office PCs: Suitable for improving the performance of general use computers.
  • Budget Gaming PCs: Can provide a performance boost for entry-level gaming systems.

Features:

  • 4GB Capacity: Provides a useful amount of RAM for everyday tasks.
  • DDR3 Technology: Offers faster data transfer speeds than older DDR2 memory.
  • 1600MHz Clock Speed: Provides a good balance of speed and compatibility.
  • CL11 Latency: A standard latency for DDR3 1600MHz memory.
  • DIMM Form Factor: Standard size for desktop computers.

Benefits:

  • Improved Multitasking: Allows for running more applications concurrently without slowdowns.
  • Faster Loading Times: Decreases the time it takes to open applications and files.
  • Enhanced Responsiveness: Makes the computer feel more responsive.
  • Increased Productivity: Can improve efficiency in various tasks.
  • Affordable Upgrade: Provides a performance boost at a reasonable price point.

Additional Details:

The Samsung M378B5273CH0-CK0 is built with high-quality components and tested for stability and reliability. It typically operates at 1.5V, which is the standard voltage for DDR3 DIMMs. Samsung is a reputable manufacturer of memory products. The part number is descriptive with M378 indicating a desktop DIMM, B5273CH0 indicating density, configuration, and features and CK0 indicating speed bin and timing.

You May Also Be Interested in

Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess