EN
  • EN
  • DE

K6F8008U2A-TF55000

Part No K6F8008U2A-TF55000
Manufacturer Samsung
Catalog SRAM
Description SRAM 512Kx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957473-K6F8008U2A-TF55000
Series *
Ultra Librarian 3D Model Ultra Librarian K6F8008U2A-TF55000 CAD Model

Description

The Samsung K6F8008U2A-TF55000 is a high-speed 8Mbit (1M x 8) Static Random Access Memory (SRAM) device. It is designed for applications that require fast access times and low power consumption. This SRAM chip is commonly used in embedded systems, networking equipment, and other applications where data needs to be stored and retrieved quickly.

Applications

  • Networking Equipment: Used in routers, switches, and other networking devices for buffering and fast packet processing.
  • Industrial Control Systems: Employed in industrial automation equipment for storing configuration data and real-time parameters.
  • Embedded Systems: Integrated into various embedded systems where fast memory access is critical, such as data acquisition systems and control units.
  • Medical Devices: Utilized in medical equipment for storing and processing patient data, ensuring rapid response times.
  • Test and Measurement Equipment: Found in oscilloscopes, logic analyzers, and other test instruments for capturing and analyzing data.

Features

  • Capacity: 8Mbit (1M x 8) organization provides ample storage for critical data.
  • Access Time: Fast access times, typically in the nanosecond range, ensure quick data retrieval.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Operating Voltage: Operates at a standard voltage level, compatible with most systems.
  • Package: Available in various package options for easy integration into different board layouts.
  • Temperature Range: Wide operating temperature range ensures reliable performance in diverse environments.

Benefits

  • High-Speed Performance: Fast access times enable real-time data processing and improve overall system responsiveness.
  • Low Power Consumption: Reduces energy consumption and extends battery life in portable devices.
  • Reliable Operation: Designed for stable and consistent performance in demanding environments.
  • Easy Integration: Standard interface and package options simplify integration into existing systems.
  • Enhanced Data Integrity: Provides reliable data storage with minimal risk of data corruption.

Additional Details

The K6F8008U2A-TF55000 SRAM device is typically available in a standard package, such as a TSOP (Thin Small Outline Package) or BGA (Ball Grid Array), for easy surface mounting on PCBs. It supports asynchronous read and write operations, allowing for flexible memory access control. The device also features low standby current, which further contributes to its energy efficiency. Specific timing characteristics and voltage requirements should be obtained from the manufacturer's datasheet to ensure optimal performance and compatibility.

You May Also Be Interested in

Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 68PGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Lowest to $171.4286
Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 100TQFP
Lowest to $58.7301
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $192.5004
Renesas Electronics America
IC SRAM 16KBIT PARALLEL 24SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess