The Samsung K4ZAF325BM-SC14 is a high-performance 2GB LPDDR5 (Low Power Double Data Rate 5) SDRAM (Synchronous Dynamic Random-Access Memory) chip. It is designed for use in mobile devices and other embedded systems that require high memory bandwidth and very low power consumption. This LPDDR5 memory offers significant improvements in speed and power efficiency compared to previous generations.
Applications
- High-end Smartphones
- Tablets
- Laptops
- Automotive Applications
- AI and Machine Learning Devices
Features
- 2GB (Gigabyte) capacity
- LPDDR5 SDRAM
- High-speed data transfer rates
- Ultra-low power consumption
- On-die ECC (Error Correction Code)
- Operating voltage: [Insert actual voltage if found, e.g., 1.1V/0.5V]
- Package type: [Insert package type if found, e.g., FBGA]
Benefits
- Extreme Performance: LPDDR5 technology provides significantly faster data transfer rates compared to previous generations of mobile memory, enabling smoother multitasking, faster application loading, and improved gaming performance.
- Ultra-Low Power Consumption: Optimized for mobile devices, the K4ZAF325BM-SC14 minimizes power consumption, extending battery life.
- Large Memory Capacity: The 2GB capacity allows for storing large amounts of data, supporting demanding applications and complex operating systems.
- Enhanced Reliability: On-die ECC provides improved data integrity and reduces the risk of memory errors.
- Compact Form Factor: Designed for mobile devices, the chip features a compact size, saving valuable board space.
Additional Details
The K4ZAF325BM-SC14 leverages advanced process technology to achieve its high performance and low power consumption. It supports various power-saving modes, including deep sleep and partial array self-refresh, to further reduce power consumption during idle periods. The device is compliant with the JEDEC LPDDR5 standard, ensuring compatibility with a wide range of mobile platforms. The SC14 speed grade indicates the maximum operating frequency and timing characteristics of the memory chip. It's crucial to consult the device's datasheet for detailed specifications, operating conditions, and power consumption figures. LPDDR5 memory is essential for enabling advanced features in modern mobile devices, such as high-resolution displays, sophisticated camera systems, and AI-powered applications. The K4ZAF325BM-SC14 provides the necessary memory bandwidth and power efficiency to support these demanding workloads.